Microchip Technology, Inc. Microcontrollers PIC24F16KA101-I/SO

Description
MCU 16K Flash, Low Power XLP, SOIC20
Request a Quote Datasheet
Description
MCU 16K Flash, Low Power XLP, SOIC20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 6670245 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6670245
Microcontrollers 6670245
MCU 16K Flash, Low Power XLP, SOIC20

MCU 16K Flash, Low Power XLP, SOIC20

Supplier's Site
Microcontrollers - 6670245P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6670245P
Microcontrollers 6670245P
MCU 16K Flash, Low Power XLP, SOIC20

MCU 16K Flash, Low Power XLP, SOIC20

Supplier's Site
Microcontrollers - 1654725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654725
Microcontrollers 1654725
MCU 16K Flash, Low Power XLP, SOIC20

MCU 16K Flash, Low Power XLP, SOIC20

Supplier's Site
Microcontrollers - PIC24F16KA101-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24F16KA101-I/SO-ND
Microcontrollers PIC24F16KA101-I/SO-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-SOIC

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC24F16KA101-I/SO - 1238359-PIC24F16KA101-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24F16KA101-I/SO
1238359-PIC24F16KA101-I/SO
Embedded - Embedded - Microcontrollers - PIC24F16KA101-I/SO 1238359-PIC24F16KA101-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 1238359-PIC24F16KA10 1-I/SO Series: PIC XLP 24F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 32MHz Package: 20-SOIC (0.295", 7.50mm Width) Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 16KB (5.5K x 24) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 1.5K x 8 Data Converters: A/D 9x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: PIC24F16KA101 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): MSP430F110AIDWR; MSP430F110IDW; MSP430F110IDWR; Introduction Date: March 31, 2009 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1238359-PIC24F16KA101-I/SO
Series: PIC XLP 24F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 32MHz
Package: 20-SOIC (0.295", 7.50mm Width)
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 16KB (5.5K x 24)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 1.5K x 8
Data Converters: A/D 9x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: PIC24F16KA101
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): MSP430F110AIDWR; MSP430F110IDW; MSP430F110IDWR;
Introduction Date: March 31, 2009
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-PIC24F16KA101-I/SO
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-PIC24F16KA101-I/SO
IC MCU 16BIT 16KB FLASH 20SOIC Product overview: PIC24F16KA101-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F16KA101-I/ SO can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 20SOIC Product overview: PIC24F16KA101-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F16KA101-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24F16KA101-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24F16KA101-I/SO
Microcontrollers PIC24F16KA101-I/SO
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-SOIC

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24F16KA101-I/SO
16-bit Microcontrollers - MCU PIC24F16KA101-I/SO
16-bit Microcontrollers - MCU 16KB 2KB RAM512B EEPROM 16MIPS I/O16B

16-bit Microcontrollers - MCU 16KB 2KB RAM512B EEPROM 16MIPS I/O16B

Buy Now Datasheet
Embedded - Microcontrollers - PIC24F16KA101-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24F16KA101-I/SO
Embedded - Microcontrollers PIC24F16KA101-I/SO
IC MCU 16BIT 16KB FLASH 20SOIC

IC MCU 16BIT 16KB FLASH 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24F16KA101-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24F16KA101-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24F16KA101-I/SO
IC MCU 16BIT 16KB FLASH 20SOIC

IC MCU 16BIT 16KB FLASH 20SOIC

Supplier's Site
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Soic-20; Product Range Microchip - 40M1459 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Soic-20; Product Range Microchip
40M1459
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Soic-20; Product Range Microchip 40M1459
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, SOIC-20; Product Range:PIC24F Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:1.5KB; No. of Pins:20Pins; No. Comparators:2RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, SOIC-20; Product Range:PIC24F Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:1.5KB; No. of Pins:20Pins; No. Comparators:2RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 6670245 6670245P PIC24F16KA101-I/SO-ND 1238359-PIC24F16KA101-I/SO 685-PIC24F16KA101-I/SO PIC24F16KA101-I/SO PIC24F16KA101-I/SO PIC24F16KA101-I/SO PIC24F16KA101-I/SO 40M1459
Product Name Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC24F16KA101-I/SO 16-bit 16BIT 16KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Soic-20; Product Range Microchip
Data Bus 16 Bit; 16bit 16 Bit; 16bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
RAM 1.5 KB 1.5 KB 16 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB
ROM 16 KB 16 KB 512 KB 0.5120 KB
Package Type SOIC; Other; Soic SOIC; Other; SOIC SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" SOIC Other; Tube SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) Other; 20-SOIC (0.295\", 7.50mm Width)
Pin Count 20 20 20 20
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7029BBCZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
 - COP8CBE9HVA7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LCC44
View Details
3 suppliers
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C164CI8RMCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers