IC MCU 16BIT 16KB FLASH 20VQFN Product overview: PIC24F16KA101-I/MQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F16KA101-I/
Manufacturer: Microchip Technology
Win Source Part Number: 210141-PIC24F16KA101
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 18
Program Memory Size: 16KB (5.5K x 24)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 9x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QFN (5x5)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 1.5K x 8
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-VQFN (5x5)
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-VQFN (5x5)
IC MCU 16BIT 16KB FLASH 20VQFN
16-bit Microcontrollers - MCU 16KB Flash 2KB RAM 16-bit PIC24F Family
IC MCU 16BIT 16KB FLASH 20VQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC24F16KA101-I/MQ | 210141-PIC24F16KA101-I/MQ | PIC24F16KA101-I/MQ-ND | PIC24F16KA101-I/MQ | PIC24F16KA101-I/MQ | PIC24F16KA101-I/MQ | PIC24F16KA101-I/MQ |
| Product Name | 16-bit 16BIT 16KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC24F16KA101-I/MQ | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |
| RAM | 1.5 KB | 16 KB | 1.5 KB | 1.5 KB | 1.5 KB | 1.5 KB | |
| ROM | 0.5120 KB | 512 KB | 16 KB | ||||
| ROM Type | EEPROM; EEPROM | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |