Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs)- Embedded Microcontrollers
Series: PIC® XLP™ 24F
Speed: 32MHz
Package: Tube
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 125°C (TA)
Core Size: 16-Bit
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-SSOP
IC MCU 16BIT 16KB FLASH 20SSOP Product overview: PIC24F16KA101-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F16KA101-E/
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-SSOP
IC MCU 16BIT 16KB FLASH 20SSOP
IC MCU 16BIT 16KB FLASH 20SSOP
16-bit Microcontrollers - MCU 16KB 15KB RAM 512B EEPROM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24F16KA101-E/SS-ND | 685-PIC24F16KA101-E/SS | PIC24F16KA101-E/SS | PIC24F16KA101-E/SS | PIC24F16KA101-E/SS | PIC24F16KA101-E/SS | |
| Product Name | Integrated Circuits (ICs)- Embedded Microcontrollers | Microcontrollers | 16-bit 16BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Package Type | SSOP | SSOP; Other; "20-SSOP (0.209"", 5.30mm Width)" | Other; Tube | SOP; SSOP; Other; 20-SSOP (0.209\", 5.30mm Width) | SOP; Other; 20-SSOP (0.209\", 5.30mm Width) | ||
| Bits | Other; A/D 9x10b | ||||||
| RAM | 1.5 KB | 1.5 KB | 1.5 KB | 1.5 KB |