PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-SOIC
IC MCU 16BIT 16KB FLASH 20SOIC Product overview: PIC24F16KA101-E/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F16KA101-E/
IC MCU 16BIT 16KB FLASH 20SOIC
16-bit Microcontrollers - MCU 16KB 15KB RAM 512B EEPROM
IC MCU 16BIT 16KB FLASH 20SOIC
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24F16KA101-E/SO-ND | 685-PIC24F16KA101-E/SO | PIC24F16KA101-E/SO | PIC24F16KA101-E/SO | PIC24F16KA101-E/SO | PIC24F16KA101-E/SO |
| Product Name | Microcontrollers | 16-bit 16BIT 16KB Embedded Microcontroller MCU | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 9x10b | |||||
| RAM | 1.5 KB | 1.5 KB | 1.5 KB | 1.5 KB | ||
| ROM | 16 KB | 0.5120 KB |