Microchip Technology, Inc. Analog-rich, Low Power MCU with 3V and 5V PIC24F08KM204

Description
16-bit Microcontroller featuring eXtreme Low Power consumption, integrated analog functions such as 12-bit ADC, 8-bit DAC and Op Amps in low pin count packages. The devices also offer flexible Capture/Compare/PWM modules, Configurable Logic Cell and options for both 3V and 5V applications. PIC24FV products support 2.0V-5.5V operation while the PIC24F products support 1.8V-3.6V operation. Additional Features Operating voltage: PIC24FV products support 2.0V-5.5V operation PIC24F products support 1.8V-3.6V operation Typical XLP specifications include: 25nA Sleep mode 700nA Real Time Clock & Calendar operation in Sleep modes 500nA Watch Dog Timer operation in Sleep modes 512 Bytes of Data EEPROM Other Low Power Specifications include: Ultra Low-Power wake-up from Sleep Power Modes: Run, Doze, Idle, Sleep, Low-Voltage Sleep System Supervisors: Low Power BOR, WDT, INT0 and RTCC Internal oscillator support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL Fail-Safe Clock Monitor – allows safe shutdown if clock fails CPU: Up to 16 MIPS performance Single Cycle Instruction Execution 16 x 16 Hardware Multiply, & 32-bit x 16-bit Hardware Divider C Compiler Optimized Instruction Set System Advanced Analog Features: 10/12-bit Differential ADC, Up to 22 channels, 100k samples per second at 12-bit conversion rate, threshold detect and dedicated band gap reference Up to two 8-bit DACs Up to 2 Op Amps with two modes of operation : Op Amp or Comparator Charge Time Measurement Unit (CTMU) enabling 22 channels of Capacitive Touch, time measurement down to 200 ps Up to Three Analog rail-to-rail comparators Timers/Output Compare/Input Capture: Up to 3 MCCP and 2 SCCP modules MCCP (Multiple-output Capture Compare PWM Module) and SCCP (Single-output Capture Compare PWM Module) combine Timer, Input Capture, Output Compare/PWM in a single timebase Each SCCP has a single output and each MCCP has 2,4 or 6 outputs MCCP features output steering, hardware scan, complementary output with dead time, push-pull output, bidirectional brush DC motor control Each MCCP/SCCP includes 2 x 16-bit timers or 1x 32-bit timer Up to 11x 16-bit timers including MCCP and SCCP timers Pair timers for a total of 5 x 32-bit timers Communication Interfaces: 2 UART Modules with LIN and IrDA support, 4 Deep FIFO 2 SPI Modules with 8 Deep FIFO 2 I2C™ Modules with Master and Slave Modes Other Peripherals: 2 Configurable Logic Cells (CLC) for user configurable real time logic control Hardware Real Time Clock and Calendar (RTCC)
Datasheet
Description
16-bit Microcontroller featuring eXtreme Low Power consumption, integrated analog functions such as 12-bit ADC, 8-bit DAC and Op Amps in low pin count packages. The devices also offer flexible Capture/Compare/PWM modules, Configurable Logic Cell and options for both 3V and 5V applications. PIC24FV products support 2.0V-5.5V operation while the PIC24F products support 1.8V-3.6V operation. Additional Features Operating voltage: PIC24FV products support 2.0V-5.5V operation PIC24F products support 1.8V-3.6V operation Typical XLP specifications include: 25nA Sleep mode 700nA Real Time Clock & Calendar operation in Sleep modes 500nA Watch Dog Timer operation in Sleep modes 512 Bytes of Data EEPROM Other Low Power Specifications include: Ultra Low-Power wake-up from Sleep Power Modes: Run, Doze, Idle, Sleep, Low-Voltage Sleep System Supervisors: Low Power BOR, WDT, INT0 and RTCC Internal oscillator support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL Fail-Safe Clock Monitor – allows safe shutdown if clock fails CPU: Up to 16 MIPS performance Single Cycle Instruction Execution 16 x 16 Hardware Multiply, & 32-bit x 16-bit Hardware Divider C Compiler Optimized Instruction Set System Advanced Analog Features: 10/12-bit Differential ADC, Up to 22 channels, 100k samples per second at 12-bit conversion rate, threshold detect and dedicated band gap reference Up to two 8-bit DACs Up to 2 Op Amps with two modes of operation : Op Amp or Comparator Charge Time Measurement Unit (CTMU) enabling 22 channels of Capacitive Touch, time measurement down to 200 ps Up to Three Analog rail-to-rail comparators Timers/Output Compare/Input Capture: Up to 3 MCCP and 2 SCCP modules MCCP (Multiple-output Capture Compare PWM Module) and SCCP (Single-output Capture Compare PWM Module) combine Timer, Input Capture, Output Compare/PWM in a single timebase Each SCCP has a single output and each MCCP has 2,4 or 6 outputs MCCP features output steering, hardware scan, complementary output with dead time, push-pull output, bidirectional brush DC motor control Each MCCP/SCCP includes 2 x 16-bit timers or 1x 32-bit timer Up to 11x 16-bit timers including MCCP and SCCP timers Pair timers for a total of 5 x 32-bit timers Communication Interfaces: 2 UART Modules with LIN and IrDA support, 4 Deep FIFO 2 SPI Modules with 8 Deep FIFO 2 I2C™ Modules with Master and Slave Modes Other Peripherals: 2 Configurable Logic Cells (CLC) for user configurable real time logic control Hardware Real Time Clock and Calendar (RTCC)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog-rich, Low Power MCU with 3V and 5V - PIC24F08KM204 - Microchip Technology, Inc.
Chandler, AZ, United States
Analog-rich, Low Power MCU with 3V and 5V
PIC24F08KM204
Analog-rich, Low Power MCU with 3V and 5V PIC24F08KM204
16-bit Microcontroller featuring eXtreme Low Power consumption, integrated analog functions such as 12-bit ADC, 8-bit DAC and Op Amps in low pin count packages. The devices also offer flexible Capture/Compare/PWM modules, Configurable Logic Cell and options for both 3V and 5V applications. PIC24FV products support 2.0V-5.5V operation while the PIC24F products support 1.8V-3.6V operation. Additional Features Operating voltage: PIC24FV products support 2.0V-5.5V operation PIC24F products support 1.8V-3.6V operation Typical XLP specifications include: 25nA Sleep mode 700nA Real Time Clock & Calendar operation in Sleep modes 500nA Watch Dog Timer operation in Sleep modes 512 Bytes of Data EEPROM Other Low Power Specifications include: Ultra Low-Power wake-up from Sleep Power Modes: Run, Doze, Idle, Sleep, Low-Voltage Sleep System Supervisors: Low Power BOR, WDT, INT0 and RTCC Internal oscillator support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL Fail-Safe Clock Monitor – allows safe shutdown if clock fails CPU: Up to 16 MIPS performance Single Cycle Instruction Execution 16 x 16 Hardware Multiply, & 32-bit x 16-bit Hardware Divider C Compiler Optimized Instruction Set System Advanced Analog Features: 10/12-bit Differential ADC, Up to 22 channels, 100k samples per second at 12-bit conversion rate, threshold detect and dedicated band gap reference Up to two 8-bit DACs Up to 2 Op Amps with two modes of operation : Op Amp or Comparator Charge Time Measurement Unit (CTMU) enabling 22 channels of Capacitive Touch, time measurement down to 200 ps Up to Three Analog rail-to-rail comparators Timers/Output Compare/Input Capture: Up to 3 MCCP and 2 SCCP modules MCCP (Multiple-output Capture Compare PWM Module) and SCCP (Single-output Capture Compare PWM Module) combine Timer, Input Capture, Output Compare/PWM in a single timebase Each SCCP has a single output and each MCCP has 2,4 or 6 outputs MCCP features output steering, hardware scan, complementary output with dead time, push-pull output, bidirectional brush DC motor control Each MCCP/SCCP includes 2 x 16-bit timers or 1x 32-bit timer Up to 11x 16-bit timers including MCCP and SCCP timers Pair timers for a total of 5 x 32-bit timers Communication Interfaces: 2 UART Modules with LIN and IrDA support, 4 Deep FIFO 2 SPI Modules with 8 Deep FIFO 2 I2C™ Modules with Master and Slave Modes Other Peripherals: 2 Configurable Logic Cells (CLC) for user configurable real time logic control Hardware Real Time Clock and Calendar (RTCC)

16-bit Microcontroller featuring eXtreme Low Power consumption, integrated analog functions such as 12-bit ADC, 8-bit DAC and Op Amps in low pin count packages. The devices also offer flexible Capture/Compare/PWM modules, Configurable Logic Cell and options for both 3V and 5V applications. PIC24FV products support 2.0V-5.5V operation while the PIC24F products support 1.8V-3.6V operation.

Additional Features

  • Operating voltage:
    • PIC24FV products support 2.0V-5.5V operation
    • PIC24F products support 1.8V-3.6V operation
  • Typical XLP specifications include:
    • 25nA Sleep mode
    • 700nA Real Time Clock & Calendar operation in Sleep modes
    • 500nA Watch Dog Timer operation in Sleep modes
    • 512 Bytes of Data EEPROM
  • Other Low Power Specifications include:
    • Ultra Low-Power wake-up from Sleep
    • Power Modes: Run, Doze, Idle, Sleep, Low-Voltage Sleep
    • System Supervisors: Low Power BOR, WDT, INT0 and RTCC
    • Internal oscillator support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL
    • Fail-Safe Clock Monitor – allows safe shutdown if clock fails
  • CPU:
    • Up to 16 MIPS performance
    • Single Cycle Instruction Execution
    • 16 x 16 Hardware Multiply, & 32-bit x 16-bit Hardware Divider
    • C Compiler Optimized Instruction Set System
  • Advanced Analog Features:
    • 10/12-bit Differential ADC, Up to 22 channels, 100k samples per second at 12-bit conversion rate, threshold detect and dedicated band gap reference
    • Up to two 8-bit DACs
    • Up to 2 Op Amps with two modes of operation : Op Amp or Comparator
    • Charge Time Measurement Unit (CTMU) enabling 22 channels of Capacitive Touch, time measurement down to 200 ps
    • Up to Three Analog rail-to-rail comparators
  • Timers/Output Compare/Input Capture:
    • Up to 3 MCCP and 2 SCCP modules
    • MCCP (Multiple-output Capture Compare PWM Module) and SCCP (Single-output Capture Compare PWM Module) combine Timer, Input Capture, Output Compare/PWM in a single timebase
    • Each SCCP has a single output and each MCCP has 2,4 or 6 outputs
    • MCCP features output steering, hardware scan, complementary output with dead time, push-pull output, bidirectional brush DC motor control
    • Each MCCP/SCCP includes 2 x 16-bit timers or 1x 32-bit timer
    • Up to 11x 16-bit timers including MCCP and SCCP timers
    • Pair timers for a total of 5 x 32-bit timers
  • Communication Interfaces:
    • 2 UART Modules with LIN and IrDA support, 4 Deep FIFO
    • 2 SPI Modules with 8 Deep FIFO
    • 2 I2C™ Modules with Master and Slave Modes
  • Other Peripherals:
    • 2 Configurable Logic Cells (CLC) for user configurable real time logic control
    • Hardware Real Time Clock and Calendar (RTCC)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC24F08KM204
Product Name Analog-rich, Low Power MCU with 3V and 5V
Data Bus 16 Bit
Clock Speed 32 MHz
Features PWM
Bits 16 Bit; 32 Bit
Number 11
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details