Microchip Technology, Inc. Microcontrollers PIC24F08KM202-I/SS

Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 28-SSOP
Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 28-SSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC24F08KM202-I/SS is a 16-bit microcontroller featuring 8 KB of Flash memory and 2 KB of RAM, packaged in a 28-pin SSOP. It operates within a voltage range of 2.0V to 5.5V and supports a maximum clock speed of 32 MHz, achieving up to 16 MIPS performance. The device includes a variety of integrated peripherals, such as two 8-bit digital-to-analog converters, a 10/12-bit analog-to-digital converter with up to 22 channels, and multiple capture/compare/PWM modules. Additional features include two operational amplifiers, a charge time measurement unit, and a hardware real-time clock. The microcontroller supports various communication protocols, including SPI, I²C, and UART, making it suitable for diverse applications. It also offers power management modes, including sleep and idle modes, to enhance energy efficiency. The device is designed for reliability with features like a watchdog timer and power-on reset. Overall, the PIC24F08KM202-I/SS is a versatile option for engineers seeking a compact and efficient microcontroller for their projects.

Datasheet Summary
Powered by GS/AI

The PIC24F08KM202-I/SS is a 16-bit microcontroller featuring 8 KB of Flash memory and 2 KB of RAM, packaged in a 28-pin SSOP. It operates within a voltage range of 2.0V to 5.5V and supports a maximum clock speed of 32 MHz, achieving up to 16 MIPS performance. The device includes a variety of integrated peripherals, such as two 8-bit digital-to-analog converters, a 10/12-bit analog-to-digital converter with up to 22 channels, and multiple capture/compare/PWM modules. Additional features include two operational amplifiers, a charge time measurement unit, and a hardware real-time clock. The microcontroller supports various communication protocols, including SPI, I²C, and UART, making it suitable for diverse applications. It also offers power management modes, including sleep and idle modes, to enhance energy efficiency. The device is designed for reliability with features like a watchdog timer and power-on reset. Overall, the PIC24F08KM202-I/SS is a versatile option for engineers seeking a compact and efficient microcontroller for their projects.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24F08KM202-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24F08KM202-I/SS
Microcontrollers PIC24F08KM202-I/SS
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 28-SSOP

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 28-SSOP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC24F08KM202-I/SS
Embedded - Microcontrollers PIC24F08KM202-I/SS
IC MCU 16BIT 8KB FLASH 28SSOP

IC MCU 16BIT 8KB FLASH 28SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24F08KM202-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24F08KM202-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24F08KM202-I/SS
IC MCU 16BIT 8KB FLASH 28SSOP

IC MCU 16BIT 8KB FLASH 28SSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24F08KM202-I/SS
16-bit Microcontrollers - MCU PIC24F08KM202-I/SS
16-bit Microcontrollers - MCU 16B MCU,8KB 2KBRAM DACs OpAmps CompCLC

16-bit Microcontrollers - MCU 16B MCU,8KB 2KBRAM DACs OpAmps CompCLC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24F08KM202-I/SS PIC24F08KM202-I/SS PIC24F08KM202-I/SS PIC24F08KM202-I/SS
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit; 16-Bit 16 Bit; 16-Bit
Life Cycle Stage Active Active
Clock Speed 32 MHz 32 MHz
RAM 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC814ARU-REEL7 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - 28225511B - Rochester Electronics
Infineon Technologies AG
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers