PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 28-QFN (6x6)
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 28-QFN (6x6)
IC MCU 16BIT 8KB FLASH 28QFN
IC MCU 16BIT 8KB FLASH 28QFN
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, QFN-28; Product Range:PIC24 Family PIC24FV KM Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:8KB; RAM Memory Size:2KB; ADC Channels:19 RoHS Compliant: Yes
16-bit Microcontrollers - MCU 16B MCU,8KB 2KBRAM DACs OpAmps CompCLC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24F08KM202-I/ML-ND | PIC24F08KM202-I/ML | PIC24F08KM202-I/ML | PIC24F08KM202-I/ML | 47W7520 | PIC24F08KM202-I/ML |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Qfn-28; Product Range Microchip | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 19x10b/12b; D/A 2x8b | |||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 8 KB |