IC MCU 16BIT 8KB FLASH 28SPDIP
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 28-SPDIP
IC MCU 16BIT 8KB FLASH 28SPDIP
16-bit Microcontrollers - MCU 16 Bit MCU, 8 KB Flash, 2 KB RAM
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24F08KM202-E/SP | PIC24F08KM202-E/SP | PIC24F08KM202-E/SP | PIC24F08KM202-E/SP |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 32 MHz | 32 MHz | ||
| RAM | 2 KB | 2 KB | ||
| ROM Type | Flash; FLASH |