PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 28-SSOP
16-bit Microcontrollers - MCU 16B MCU,8KB 1KBRAM 12bADC CompCLC
IC MCU 16BIT 8KB FLASH 28SSOP
IC MCU 16BIT 8KB FLASH 28SSOP
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 28-SSOP
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24F08KM102-I/SS-ND | PIC24F08KM102-I/SS | PIC24F08KM102-I/SS | PIC24F08KM102-I/SS | PIC24F08KM102-I/SS |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 19x10b/12b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 8 KB |