The PIC24F08KM102-E/SS is a 16-bit microcontroller from Quarktwin Technology Ltd. designed for general-purpose applications. It operates at a maximum clock speed of 32 MHz and features 8 KB of Flash memory, 1 KB of RAM, and 512 bytes of EEPROM. The device supports a wide operating voltage range of 2.0V to 5.5V, making it suitable for various power supply configurations. This microcontroller includes multiple analog and digital peripherals, such as two 8-bit Digital-to-Analog Converters (DACs), a 10/12-bit Analog-to-Digital Converter (ADC) with up to 22 channels, and several operational amplifiers. It also features multiple communication interfaces, including two Master Synchronous Serial Ports (MSSPs) supporting SPI and I²C modes, and two enhanced addressable UARTs. The PIC24F08KM102-E/SS is equipped with power management features, including Idle and Sleep modes for energy efficiency, and a fail-safe clock monitor. It supports in-circuit serial programming and debugging, enhancing development flexibility. With a typical endurance of 10,000 erase/write cycles for Flash memory and 100,000 for EEPROM, this microcontroller is suitable for applications requiring reliable data retention.
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 28-SSOP
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 28-SSOP
IC MCU 16BIT 8KB FLASH 28SSOP
IC MCU 16BIT 8KB FLASH 28SSOP
16-bit Microcontrollers - MCU 16 Bit MCU, 8 KB Flash, 1KB RAM
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24F08KM102-E/SS-ND | PIC24F08KM102-E/SS | PIC24F08KM102-E/SS | PIC24F08KM102-E/SS | PIC24F08KM102-E/SS |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 19x10b/12b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 8 KB |