PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-SOIC
16-bit Microcontrollers - MCU 16 Bit MCU 8 KB Flash 1 KB RAM
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-SOIC
IC MCU 16BIT 8KB FLASH 20SOIC
IC MCU 16BIT 8KB FLASH 20SOIC
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24F08KM101-E/SO-ND | PIC24F08KM101-E/SO | PIC24F08KM101-E/SO | PIC24F08KM101-E/SO | PIC24F08KM101-E/SO |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 16x10b/12b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 8 KB |