Microchip Technology, Inc. Microcontrollers PIC24F08KL401-I/SS

Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-SSOP
Request a Quote Datasheet
Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24F08KL401-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24F08KL401-I/SS-ND
Microcontrollers PIC24F08KL401-I/SS-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-SSOP

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-SSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC24F08KL401-I/SS - 792211-PIC24F08KL401-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24F08KL401-I/SS
792211-PIC24F08KL401-I/SS
Embedded - Embedded - Microcontrollers - PIC24F08KL401-I/SS 792211-PIC24F08KL401-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 792211-PIC24F08KL401 -I/SS Series: PIC XLP 24F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 32MHz Package: 20-SSOP (0.209", 5.30mm Width) Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 8KB (2.75K x 24) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 1K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: PIC24F08KL401 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): PIC24F08KL401T-I/MQ; PIC24F08KL401-I/P; PIC24F08KL401-I/MQ; PIC24F08KL401-I/SO; Introduction Date: September 01, 2011 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792211-PIC24F08KL401-I/SS
Series: PIC XLP 24F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 32MHz
Package: 20-SSOP (0.209", 5.30mm Width)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 8KB (2.75K x 24)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 1K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: PIC24F08KL401
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): PIC24F08KL401T-I/MQ; PIC24F08KL401-I/P; PIC24F08KL401-I/MQ; PIC24F08KL401-I/SO;
Introduction Date: September 01, 2011
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 8KB Embedded Microcontroller MCU
685-PIC24F08KL401-I/SS
16-bit 16BIT 8KB Embedded Microcontroller MCU 685-PIC24F08KL401-I/SS
IC MCU 16BIT 8KB FLASH 20SSOP Product overview: PIC24F08KL401-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F08KL401-I/ SS can be used for catalog matching and distributor lookup.

IC MCU 16BIT 8KB FLASH 20SSOP Product overview: PIC24F08KL401-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F08KL401-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24F08KL401-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24F08KL401-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24F08KL401-I/SS
IC MCU 16BIT 8KB FLASH 20SSOP

IC MCU 16BIT 8KB FLASH 20SSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24F08KL401-I/SS
16-bit Microcontrollers - MCU PIC24F08KL401-I/SS
16-bit Microcontrollers - MCU 8KB FLASH 1KB RAM 512B 3V 10-BIT ADC

16-bit Microcontrollers - MCU 8KB FLASH 1KB RAM 512B 3V 10-BIT ADC

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC24F08KL401-I/SS
Embedded - Microcontrollers PIC24F08KL401-I/SS
IC MCU 16BIT 8KB FLASH 20SSOP

IC MCU 16BIT 8KB FLASH 20SSOP

Supplier's Site Datasheet
Microcontrollers - PIC24F08KL401-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24F08KL401-I/SS
Microcontrollers PIC24F08KL401-I/SS
IC MCU 16BIT 8KB FLASH 20SSOP

IC MCU 16BIT 8KB FLASH 20SSOP

Supplier's Site Datasheet
Microcontrollers - PIC24F08KL401-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24F08KL401-I/SS
Microcontrollers PIC24F08KL401-I/SS
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-SSOP

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24F08KL401-I/SS-ND 792211-PIC24F08KL401-I/SS 685-PIC24F08KL401-I/SS PIC24F08KL401-I/SS PIC24F08KL401-I/SS PIC24F08KL401-I/SS PIC24F08KL401-I/SS PIC24F08KL401-I/SS
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC24F08KL401-I/SS 16-bit 16BIT 8KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 12x10b
RAM 1 KB 8 KB 1 KB 1 KB 1 KB 1 KB
ROM 8 KB 512 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - DS76A10J/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Embedded - Microcontrollers - ADUC841BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details