16-bit Microcontrollers - MCU PIC24F Core 8KB 1KB RAM 512B EEPROM 3V
IC MCU 16BIT 8KB FLASH 20VQFN
IC MCU 16BIT 8KB FLASH 20VQFN
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-VQFN (5x5)
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24F08KL401-E/MQ | PIC24F08KL401-E/MQ | PIC24F08KL401-E/MQ | PIC24F08KL401-E/MQ |
| Product Name | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 32 MHz | 32 MHz | ||
| RAM | 1 KB | 1 KB | ||
| ROM Type | Flash; FLASH |