Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24F08KL302T-I/MQ

Description
Win Source Part Number: 1000889-PIC24F08KL30 2T-I/MQ Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® XLP™ 24F Core Processor: PIC Speed: 32MHz Package: Tape & Reel Standard Package: 3,300 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 8KB (2.75K x 24) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 1K x 8 Oscillator Type: Internal Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC24F08KL302T-I/MQC T,PIC24F08KL302TIMQ, PIC24F08KL302T-I/MQD KR,PIC24F08KL302T-I/ MQTR Base Product Number: PIC24F08KL302
Request a Quote Datasheet
Description
Win Source Part Number: 1000889-PIC24F08KL30 2T-I/MQ Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® XLP™ 24F Core Processor: PIC Speed: 32MHz Package: Tape & Reel Standard Package: 3,300 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 8KB (2.75K x 24) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 1K x 8 Oscillator Type: Internal Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC24F08KL302T-I/MQC T,PIC24F08KL302TIMQ, PIC24F08KL302T-I/MQD KR,PIC24F08KL302T-I/ MQTR Base Product Number: PIC24F08KL302
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1000889-PIC24F08KL302T-I/MQ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1000889-PIC24F08KL302T-I/MQ
Integrated Circuits (ICs) - Embedded - Microcontrollers 1000889-PIC24F08KL302T-I/MQ
Win Source Part Number: 1000889-PIC24F08KL30 2T-I/MQ Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® XLP™ 24F Core Processor: PIC Speed: 32MHz Package: Tape & Reel Standard Package: 3,300 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 8KB (2.75K x 24) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 1K x 8 Oscillator Type: Internal Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC24F08KL302T-I/MQC T,PIC24F08KL302TIMQ, PIC24F08KL302T-I/MQD KR,PIC24F08KL302T-I/ MQTR Base Product Number: PIC24F08KL302

Win Source Part Number: 1000889-PIC24F08KL302T-I/MQ
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 24F
Core Processor: PIC
Speed: 32MHz
Package: Tape & Reel
Standard Package: 3,300
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 8KB (2.75K x 24)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 1K x 8
Oscillator Type: Internal
Package / Case: 28-VFQFN Exposed Pad
Supplier Device Package: 28-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC24F08KL302T-I/MQCT,PIC24F08KL302TIMQ,PIC24F08KL302T-I/MQDKR,PIC24F08KL302T-I/MQTR
Base Product Number: PIC24F08KL302

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 8KB Embedded Microcontroller MCU
685-PIC24F08KL302T-I/MQ
16-bit 16BIT 8KB Embedded Microcontroller MCU 685-PIC24F08KL302T-I/MQ
IC MCU 16BIT 8KB FLASH 28QFN Product overview: PIC24F08KL302T-I/MQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F08KL302T-I /MQ can be used for catalog matching and distributor lookup.

IC MCU 16BIT 8KB FLASH 28QFN Product overview: PIC24F08KL302T-I/MQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F08KL302T-I/MQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24F08KL302T-I/MQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24F08KL302T-I/MQ
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24F08KL302T-I/MQ
IC MCU 16BIT 8KB FLASH 28QFN

IC MCU 16BIT 8KB FLASH 28QFN

Supplier's Site
Embedded - Microcontrollers - PIC24F08KL302T-I/MQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24F08KL302T-I/MQ
Embedded - Microcontrollers PIC24F08KL302T-I/MQ
IC MCU 16BIT 8KB FLASH 28QFN

IC MCU 16BIT 8KB FLASH 28QFN

Supplier's Site Datasheet
Microcontrollers - PIC24F08KL302T-I/MQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24F08KL302T-I/MQ
Microcontrollers PIC24F08KL302T-I/MQ
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 28-QFN (5x5)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 28-QFN (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24F08KL302T-I/MQ
16-bit Microcontrollers - MCU PIC24F08KL302T-I/MQ
16-bit Microcontrollers - MCU 8KB FL 1KB RAM 256B 3V

16-bit Microcontrollers - MCU 8KB FL 1KB RAM 256B 3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1000889-PIC24F08KL302T-I/MQ 685-PIC24F08KL302T-I/MQ PIC24F08KL302T-I/MQ PIC24F08KL302T-I/MQ PIC24F08KL302T-I/MQ PIC24F08KL302T-I/MQ
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 8KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
RAM 8 KB 1 KB 1 KB 1 KB
ROM 256 KB
ROM Type Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - 87C51/BUA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
3 suppliers
 - DP8344BV - Rochester Electronics
Texas Instruments
Specs
Life Cycle Stage Rochester Active
Package Type PLCC; Other; PLCC
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7999AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details