PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 28-QFN (6x6)
IC MCU 16BIT 8KB FLASH 28QFN
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 28-QFN (6x6)
IC MCU 16BIT 8KB FLASH 28QFN
16-bit Microcontrollers - MCU 8KB FLASH 1KB RAM 256B 3V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24F08KL302-I/ML-ND | PIC24F08KL302-I/ML | PIC24F08KL302-I/ML | PIC24F08KL302-I/ML | PIC24F08KL302-I/ML |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 8 KB | ||||
| ROM Type | Flash | Flash; FLASH |