Microchip Technology, Inc. Microcontrollers PIC24F08KL301-I/SS

Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-SSOP
Request a Quote Datasheet
Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24F08KL301-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24F08KL301-I/SS-ND
Microcontrollers PIC24F08KL301-I/SS-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-SSOP

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-SSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC24F08KL301-I/SS - 930547-PIC24F08KL301-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24F08KL301-I/SS
930547-PIC24F08KL301-I/SS
Embedded - Embedded - Microcontrollers - PIC24F08KL301-I/SS 930547-PIC24F08KL301-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 930547-PIC24F08KL301 -I/SS Series: PIC® XLP™ 24F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-SSOP Core Processor: PIC Speed: 32MHz Package: Tube Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 8KB (2.75K x 24) Program Memory Type: FLASH EEPROM Size: 256 x 8 Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: PIC24F08KL301 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 67 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 930547-PIC24F08KL301-I/SS
Series: PIC® XLP™ 24F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-SSOP
Core Processor: PIC
Speed: 32MHz
Package: Tube
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 8KB (2.75K x 24)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: PIC24F08KL301
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 67
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 8KB Embedded Microcontroller MCU
685-PIC24F08KL301-I/SS
16-bit 16BIT 8KB Embedded Microcontroller MCU 685-PIC24F08KL301-I/SS
IC MCU 16BIT 8KB FLASH 20SSOP Product overview: PIC24F08KL301-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F08KL301-I/ SS can be used for catalog matching and distributor lookup.

IC MCU 16BIT 8KB FLASH 20SSOP Product overview: PIC24F08KL301-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F08KL301-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24F08KL301-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24F08KL301-I/SS
Microcontrollers PIC24F08KL301-I/SS
IC MCU 16BIT 8KB FLASH 20SSOP

IC MCU 16BIT 8KB FLASH 20SSOP

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC24F08KL301-I/SS
Embedded - Microcontrollers PIC24F08KL301-I/SS
IC MCU 16BIT 8KB FLASH 20SSOP

IC MCU 16BIT 8KB FLASH 20SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24F08KL301-I/SS
16-bit Microcontrollers - MCU PIC24F08KL301-I/SS
16-bit Microcontrollers - MCU 8KB FLASH 1KB RAM 256B 3V

16-bit Microcontrollers - MCU 8KB FLASH 1KB RAM 256B 3V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24F08KL301-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24F08KL301-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24F08KL301-I/SS
IC MCU 16BIT 8KB FLASH 20SSOP

IC MCU 16BIT 8KB FLASH 20SSOP

Supplier's Site
Microcontrollers - PIC24F08KL301-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24F08KL301-I/SS
Microcontrollers PIC24F08KL301-I/SS
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-SSOP

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24F08KL301-I/SS-ND 930547-PIC24F08KL301-I/SS 685-PIC24F08KL301-I/SS PIC24F08KL301-I/SS PIC24F08KL301-I/SS PIC24F08KL301-I/SS PIC24F08KL301-I/SS PIC24F08KL301-I/SS
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC24F08KL301-I/SS 16-bit 16BIT 8KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 1 KB 8 KB 1 KB 1 KB 1 KB 1 KB
ROM 8 KB 256 KB 0.2560 KB
ROM Type Flash Flash; FLASH EEPROM; EEPROM Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

SMD 2.4GHz Embedded Microcontroller MCU - 879-BCM20732S - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Embedded - Microcontrollers - ADUC842BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - 296-AM2434BSDGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers