PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-SSOP
IC MCU 16BIT 8KB FLASH 20SSOP Product overview: PIC24F08KL201T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F08KL201T-I
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: PIC® XLP™ 24F
Package: Tape & Reel (TR)
Product Status: Active
Core Processor: PIC
Core Size: 16-Bit
Speed: 32MHz
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
IC MCU 16BIT 8KB FLASH 20SSOP
IC MCU 16BIT 8KB FLASH 20SSOP
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-SSOP
16-bit Microcontrollers - MCU 8KB FLASH 512B RAM 512B 3V 10-BIT ADC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24F08KL201T-I/SS-ND | 685-PIC24F08KL201T-I/SS | PIC24F08KL201T-I/SS | PIC24F08KL201T-I/SS | PIC24F08KL201T-I/SS | PIC24F08KL201T-I/SS | |
| Product Name | Microcontrollers | 16-bit 16BIT 8KB Embedded Microcontroller MCU | Integrated Circuits (ICs) Embedded Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 12x10b | ||||||
| RAM | 0.5120 KB | 0.5120 KB | 512 KB | 0.5120 KB | |||
| ROM | 8 KB |