IC MCU 16BIT 8KB FLASH 28SOIC
16-bit Microcontrollers - MCU 8KB Flash 1KB RAM 512B EEPROM 16MIPS
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 28-SOIC
IC MCU 16BIT 8KB FLASH 28SOIC
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24F08KA102T-I/SO | PIC24F08KA102T-I/SO | PIC24F08KA102T-I/SO | PIC24F08KA102T-I/SO |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 32 MHz | 32 MHz | ||
| RAM | 1.5 KB | 1.5 KB | ||
| ROM Type | Flash; FLASH |