Microchip Technology, Inc. Microcontrollers PIC24F08KA102-I/SS

Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 28-SSOP
Request a Quote Datasheet
Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24F08KA102-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24F08KA102-I/SS-ND
Microcontrollers PIC24F08KA102-I/SS-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 28-SSOP

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC24F08KA102-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24F08KA102-I/SS
Microcontrollers PIC24F08KA102-I/SS
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 28-SSOP

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 28-SSOP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC24F08KA102-I/SS
Embedded - Microcontrollers PIC24F08KA102-I/SS
IC MCU 16BIT 8KB FLASH 28SSOP

IC MCU 16BIT 8KB FLASH 28SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24F08KA102-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24F08KA102-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24F08KA102-I/SS
IC MCU 16BIT 8KB FLASH 28SSOP

IC MCU 16BIT 8KB FLASH 28SSOP

Supplier's Site
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Ssop-28; Product Range Microchip - 40M1457 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Ssop-28; Product Range Microchip
40M1457
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Ssop-28; Product Range Microchip 40M1457
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, SSOP-28; Product Range:PIC24 Family PIC24FV KA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:8KB; RAM Memory Size:1.5KB; ADC Channels:9RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, SSOP-28; Product Range:PIC24 Family PIC24FV KA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:8KB; RAM Memory Size:1.5KB; ADC Channels:9RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24F08KA102-I/SS
16-bit Microcontrollers - MCU PIC24F08KA102-I/SS
16-bit Microcontrollers - MCU 8KB Flsh 1KB RAM512B EEPROM 16MIPS I/O16B

16-bit Microcontrollers - MCU 8KB Flsh 1KB RAM512B EEPROM 16MIPS I/O16B

Buy Now Datasheet
28 Pin, 8KB Flash, 1KB RAM, 512B EEPROM, 16 MIPS, 19 I/O,16-bit PIC24F Family, n - 70047153 - Allied Electronics, Inc.
Fort Worth, TX, USA
28 Pin, 8KB Flash, 1KB RAM, 512B EEPROM, 16 MIPS, 19 I/O,16-bit PIC24F Family, n
70047153
28 Pin, 8KB Flash, 1KB RAM, 512B EEPROM, 16 MIPS, 19 I/O,16-bit PIC24F Family, n 70047153
PIC24 16-bit Microcontroller featuring nanoWatt XLP for eXtreme Low Power consumption. Designed for power constrained and battery powered applications. Features unique peripherals like DSBOR, DSWDT and RTCC which run in Deep Sleep mode for industry leading low power performance.

PIC24 16-bit Microcontroller featuring nanoWatt XLP for eXtreme Low Power consumption. Designed for power constrained and battery powered applications. Features unique peripherals like DSBOR, DSWDT and RTCC which run in Deep Sleep mode for industry leading low power performance.

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24F08KA102-I/SS-ND PIC24F08KA102-I/SS PIC24F08KA102-I/SS PIC24F08KA102-I/SS 40M1457 PIC24F08KA102-I/SS 70047153
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Ssop-28; Product Range Microchip 16-bit Microcontrollers - MCU 28 Pin, 8KB Flash, 1KB RAM, 512B EEPROM, 16 MIPS, 19 I/O,16-bit PIC24F Family, n
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 9x10b
RAM 1.5 KB 1.5 KB 1.5 KB 1.5 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
RF and Wireless - RF Transceiver ICs - CC1110F16RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Microcontrollers - ACE1502EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details