Microchip Technology, Inc. 16-bit 16BIT 8KB Embedded Microcontroller MCU PIC24F08KA101T-I/MQ

Description
IC MCU 16BIT 8KB FLASH 20VQFN Product overview: PIC24F08KA101T-I/MQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F08KA101T-I /MQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 8KB FLASH 20VQFN Product overview: PIC24F08KA101T-I/MQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F08KA101T-I /MQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 8KB Embedded Microcontroller MCU - 685-PIC24F08KA101T-I/MQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 8KB Embedded Microcontroller MCU
685-PIC24F08KA101T-I/MQ
16-bit 16BIT 8KB Embedded Microcontroller MCU 685-PIC24F08KA101T-I/MQ
IC MCU 16BIT 8KB FLASH 20VQFN Product overview: PIC24F08KA101T-I/MQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F08KA101T-I /MQ can be used for catalog matching and distributor lookup.

IC MCU 16BIT 8KB FLASH 20VQFN Product overview: PIC24F08KA101T-I/MQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F08KA101T-I/MQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC24F08KA101T-I/MQ - 038656-PIC24F08KA101T-I/MQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24F08KA101T-I/MQ
038656-PIC24F08KA101T-I/MQ
Embedded - Embedded - Microcontrollers - PIC24F08KA101T-I/MQ 038656-PIC24F08KA101T-I/MQ
Manufacturer: Microchip Technology Win Source Part Number: 038656-PIC24F08KA101 T-I/MQ Packaging: Reel - TR Core Processor: PIC Number of I/O: 18 Program Memory Size: 8KB (2.75K x 24) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 9x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QFN (5x5) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 1.5K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 038656-PIC24F08KA101T-I/MQ
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 18
Program Memory Size: 8KB (2.75K x 24)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 9x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QFN (5x5)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 1.5K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Microcontrollers - PIC24F08KA101T-I/MQTR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-VQFN (5x5)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - PIC24F08KA101T-I/MQDKR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-VQFN (5x5)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - PIC24F08KA101T-I/MQCT-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-VQFN (5x5)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-VQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24F08KA101T-I/MQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24F08KA101T-I/MQ
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24F08KA101T-I/MQ
IC MCU 16BIT 8KB FLASH 20VQFN

IC MCU 16BIT 8KB FLASH 20VQFN

Supplier's Site
IC MCU 16BIT 8KB FLASH 20QFN - 536-PIC24F08KA101T-I/MQ - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 8KB FLASH 20QFN
536-PIC24F08KA101T-I/MQ
IC MCU 16BIT 8KB FLASH 20QFN 536-PIC24F08KA101T-I/MQ
IC MCU 16BIT 8KB FLASH 20QFN

IC MCU 16BIT 8KB FLASH 20QFN

Supplier's Site
Embedded - Microcontrollers - PIC24F08KA101T-I/MQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24F08KA101T-I/MQ
Embedded - Microcontrollers PIC24F08KA101T-I/MQ
IC MCU 16BIT 8KB FLASH 20VQFN

IC MCU 16BIT 8KB FLASH 20VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24F08KA101T-I/MQ
16-bit Microcontrollers - MCU PIC24F08KA101T-I/MQ
16-bit Microcontrollers - MCU 8KB Flash 1KB RAM 16-bit PIC24F Family

16-bit Microcontrollers - MCU 8KB Flash 1KB RAM 16-bit PIC24F Family

Buy Now Datasheet
Microcontrollers - PIC24F08KA101T-I/MQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24F08KA101T-I/MQ
Microcontrollers PIC24F08KA101T-I/MQ
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-VQFN (5x5)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-VQFN (5x5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24F08KA101T-I/MQ 038656-PIC24F08KA101T-I/MQ PIC24F08KA101T-I/MQTR-ND PIC24F08KA101T-I/MQ 536-PIC24F08KA101T-I/MQ PIC24F08KA101T-I/MQ PIC24F08KA101T-I/MQ PIC24F08KA101T-I/MQ
Product Name 16-bit 16BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC24F08KA101T-I/MQ Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 16BIT 8KB FLASH 20QFN Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 1.5 KB 8 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB
ROM 0.5120 KB 512 KB 8 KB
ROM Type EEPROM; EEPROM Flash; FLASH Flash Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - 995838-C505CA4EMCABXQMA1 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 32 KB
View Details
5 suppliers
Embedded - Microcontrollers - ADUC848BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers