IC MCU 16BIT 8KB FLASH 20DIP
16-bit Microcontrollers - MCU 8KB15KB RAM 512B EE SERIAL EE IND
IC MCU 16BIT 8KB FLASH 20DIP
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-PDIP
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24F08KA101-E/P | PIC24F08KA101-E/P | PIC24F08KA101-E/P | PIC24F08KA101-E/P |
| Product Name | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 32 MHz | 32 MHz | ||
| RAM | 1.5 KB | 1.5 KB | ||
| ROM Type | Flash; FLASH |