PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 4KB (1.375K x 24) FLASH 20-SSOP
IC MCU 16BIT 4KB FLASH 20SSOP
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 4KB (1.375K x 24) FLASH 20-SSOP
IC MCU 16BIT 4KB FLASH 20SSOP
16-bit Microcontrollers - MCU 4KB FLASH 512B RAM 18 I/O 10-BIT ADC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24F04KL101T-I/SS-ND | PIC24F04KL101T-I/SS | PIC24F04KL101T-I/SS | PIC24F04KL101T-I/SS | PIC24F04KL101T-I/SS |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 0.5120 KB | 0.5120 KB | 512 KB | ||
| ROM | 4 KB | ||||
| ROM Type | Flash | Flash; FLASH |