The PIC24F04KL101-I/SS is a 16-bit microcontroller from Microchip Technology, designed for low-power applications. It operates at a maximum speed of 32 MHz and supports a supply voltage range of 1.8V to 3.6V. The device features 4KB of FLASH program memory and 512 bytes of RAM, making it suitable for various embedded applications. This microcontroller includes multiple connectivity options such as I2C, SPI, UART/USART, and IrDA, enhancing its versatility in communication tasks. It is equipped with essential peripherals including brown-out detection, high/low voltage detection, power-on reset, pulse-width modulation (PWM), and a watchdog timer, which are critical for reliable operation in embedded systems. The PIC24F04KL101-I/SS is housed in a 20-SSOP package, suitable for surface mount applications, and operates within a temperature range of -40°C to 85°C. Its low power consumption characteristics, combined with a robust set of features, make it a viable choice for engineers looking to implement efficient and reliable microcontroller solutions in their projects.
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 4KB (1.375K x 24) FLASH 20-SSOP
Manufacturer: Microchip Technology
Win Source Part Number: 1319069-PIC24F04KL10
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 32MHz
Standard Package: 67
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 4KB (1.375K x 24)
Program Memory Type: FLASH
RAM Size: 512 x 8
Oscillator Type: Internal
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-SSOP (0.209", 5.30mm Width)
ECCN: 3A991B1A
Fake Threat In the Open Market: 69
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC24F04KL101ISS
Base Product Number: PIC24F04KL101
RoHS Status: ROHS3 Compliant
IC MCU 16BIT 4KB FLASH 20SSOP Product overview: PIC24F04KL101-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F04KL101-I/
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 4KB (1.375K x 24) FLASH 20-SSOP
IC MCU 16BIT 4KB FLASH 20SSOP
IC MCU 16BIT 4KB FLASH 20SSOP
16-bit Microcontrollers - MCU 4KB FLASH 512B RAM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24F04KL101-I/SS-ND | 1319069-PIC24F04KL101-I/SS | 685-PIC24F04KL101-I/SS | PIC24F04KL101-I/SS | PIC24F04KL101-I/SS | PIC24F04KL101-I/SS | PIC24F04KL101-I/SS |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 4KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 0.5120 KB | 4 KB | 0.5120 KB | 0.5120 KB | 512 KB | ||
| ROM | 4 KB | ||||||
| ROM Type | Flash | Flash; FLASH | Flash; FLASH |