IC MCU 16BIT 4KB FLASH 14TSSOP Product overview: PIC24F04KL100-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F04KL100-I/
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 4KB (1.375K x 24) FLASH 14-TSSOP
Win Source Part Number: 1085124-PIC24F04KL10
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 24F
Core Processor: PIC
Speed: 32MHz
Package: Tube
Standard Package: 96
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 12
Program Memory Size: 4KB (1.375K x 24)
Program Memory Type: FLASH
RAM Size: 512 x 8
Oscillator Type: Internal
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
Alternative Parts (Cross-Reference): MSP-TS430PW14; PIC24F08KL200-I/ST; PIC16LF1554-I/ST; PIC16LF1554T-I/STPIC
ECCN: 3A991B1A
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC24F04KL100IST
Base Product Number: PIC24F04KL100
IC MCU 16BIT 4KB FLASH 14TSSOP
16-bit Microcontrollers - MCU 4KB FLASH 512B RAM
IC MCU 16BIT 4KB FLASH 14TSSOP
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 4KB (1.375K x 24) FLASH 14-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC24F04KL100-I/ST | PIC24F04KL100-I/ST-ND | 1085124-PIC24F04KL100-I/ST | PIC24F04KL100-I/ST | PIC24F04KL100-I/ST | PIC24F04KL100-I/ST | PIC24F04KL100-I/ST |
| Product Name | 16-bit 16BIT 4KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 0.5120 KB | 0.5120 KB | 4 KB | 512 KB | 0.5120 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | |||
| Serial Interface | I2C/SPI/UART | SPI; UART; USART |