Microchip Technology, Inc. 16-bit 16BIT 4KB Embedded Microcontroller MCU PIC24F04KA201-I/SS

Description
IC MCU 16BIT 4KB FLASH 20SSOP Product overview: PIC24F04KA201-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F04KA201-I/ SS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 4KB FLASH 20SSOP Product overview: PIC24F04KA201-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F04KA201-I/ SS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 4KB Embedded Microcontroller MCU
685-PIC24F04KA201-I/SS
16-bit 16BIT 4KB Embedded Microcontroller MCU 685-PIC24F04KA201-I/SS
IC MCU 16BIT 4KB FLASH 20SSOP Product overview: PIC24F04KA201-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F04KA201-I/ SS can be used for catalog matching and distributor lookup.

IC MCU 16BIT 4KB FLASH 20SSOP Product overview: PIC24F04KA201-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F04KA201-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC24F04KA201-I/SS - 792205-PIC24F04KA201-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24F04KA201-I/SS
792205-PIC24F04KA201-I/SS
Embedded - Embedded - Microcontrollers - PIC24F04KA201-I/SS 792205-PIC24F04KA201-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 792205-PIC24F04KA201 -I/SS Series: PIC XLP 24F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 32MHz Package: 20-SSOP (0.209", 5.30mm Width) Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 4KB (1.375K x 24) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 9x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: PIC24F04KA201 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): PIC24F04KA201-I/MQ; PIC24F04KA201-I/P; PIC24F04KA201T-I/MQ; PIC24F04KA201-I/SO; Introduction Date: May 26, 2009 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792205-PIC24F04KA201-I/SS
Series: PIC XLP 24F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 32MHz
Package: 20-SSOP (0.209", 5.30mm Width)
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 4KB (1.375K x 24)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 9x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: PIC24F04KA201
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): PIC24F04KA201-I/MQ; PIC24F04KA201-I/P; PIC24F04KA201T-I/MQ; PIC24F04KA201-I/SO;
Introduction Date: May 26, 2009
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC24F04KA201-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24F04KA201-I/SS-ND
Microcontrollers PIC24F04KA201-I/SS-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 4KB (1.375K x 24) FLASH 20-SSOP

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 4KB (1.375K x 24) FLASH 20-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24F04KA201-I/SS
16-bit Microcontrollers - MCU PIC24F04KA201-I/SS
16-bit Microcontrollers - MCU 4KB Flash512B RAM 3V 10-bit 500ksps ADC

16-bit Microcontrollers - MCU 4KB Flash512B RAM 3V 10-bit 500ksps ADC

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC24F04KA201-I/SS
Embedded - Microcontrollers PIC24F04KA201-I/SS
IC MCU 16BIT 4KB FLASH 20SSOP

IC MCU 16BIT 4KB FLASH 20SSOP

Supplier's Site Datasheet
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Ssop-20; Product Range Microchip - 08R2009 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Ssop-20; Product Range Microchip
08R2009
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Ssop-20; Product Range Microchip 08R2009
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, SSOP-20; Product Range:PIC24F Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:4KB; RAM Memory Size:512Byte; No. of Pins:20Pins; No. of Timers:3 RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, SSOP-20; Product Range:PIC24F Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:4KB; RAM Memory Size:512Byte; No. of Pins:20Pins; No. of Timers:3 RoHS Compliant: Yes

Supplier's Site
Microcontrollers - PIC24F04KA201-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24F04KA201-I/SS
Microcontrollers PIC24F04KA201-I/SS
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 4KB (1.375K x 24) FLASH 20-SSOP

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 4KB (1.375K x 24) FLASH 20-SSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24F04KA201-I/SS 792205-PIC24F04KA201-I/SS PIC24F04KA201-I/SS-ND PIC24F04KA201-I/SS PIC24F04KA201-I/SS 08R2009 PIC24F04KA201-I/SS
Product Name 16-bit 16BIT 4KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC24F04KA201-I/SS Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Ssop-20; Product Range Microchip Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 0.5120 KB 4 KB 0.5120 KB 0.5120 KB 0.5120 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts
Serial Interface I2C/SPI/UART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161OLM3VHABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
5 suppliers
Embedded - Microcontrollers - ADUCM331WDCPZ - Lingto Electronic Limited
Specs
Data Bus 32 Bit; 32-Bit
View Details
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details