Microchip Technology, Inc. Microcontrollers PIC24F04KA201-I/SO

Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 4KB (1.375K x 24) FLASH 20-SOIC
Request a Quote Datasheet
Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 4KB (1.375K x 24) FLASH 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24F04KA201-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24F04KA201-I/SO-ND
Microcontrollers PIC24F04KA201-I/SO-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 4KB (1.375K x 24) FLASH 20-SOIC

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 4KB (1.375K x 24) FLASH 20-SOIC

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 4KB Embedded Microcontroller MCU
685-PIC24F04KA201-I/SO
16-bit 16BIT 4KB Embedded Microcontroller MCU 685-PIC24F04KA201-I/SO
IC MCU 16BIT 4KB FLASH 20SOIC Product overview: PIC24F04KA201-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F04KA201-I/ SO can be used for catalog matching and distributor lookup.

IC MCU 16BIT 4KB FLASH 20SOIC Product overview: PIC24F04KA201-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F04KA201-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1218106-PIC24F04KA201-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1218106-PIC24F04KA201-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers 1218106-PIC24F04KA201-I/SO
Win Source Part Number: 1218106-PIC24F04KA20 1-I/SO Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® XLP™ 24F Core Processor: PIC Speed: 32MHz Package: Tube Standard Package: 38 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 4KB (1.375K x 24) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 9x10b Oscillator Type: Internal Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V Alternative Parts (Cross-Reference): PIC24F04KA201-I/SO.; PIC24F04KA201-ISO; PIC24F04KA201I/SO; PIC24F04KA201ISO; ECCN: 3A991A2 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC24F04KA201

Win Source Part Number: 1218106-PIC24F04KA201-I/SO
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 24F
Core Processor: PIC
Speed: 32MHz
Package: Tube
Standard Package: 38
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 4KB (1.375K x 24)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 9x10b
Oscillator Type: Internal
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
Alternative Parts (Cross-Reference): PIC24F04KA201-I/SO.; PIC24F04KA201-ISO; PIC24F04KA201I/SO; PIC24F04KA201ISO;
ECCN: 3A991A2
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC24F04KA201

Buy Now Datasheet
Embedded - Microcontrollers - PIC24F04KA201-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24F04KA201-I/SO
Embedded - Microcontrollers PIC24F04KA201-I/SO
IC MCU 16BIT 4KB FLASH 20SOIC

IC MCU 16BIT 4KB FLASH 20SOIC

Supplier's Site Datasheet
Microcontrollers - PIC24F04KA201-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24F04KA201-I/SO
Microcontrollers PIC24F04KA201-I/SO
IC MCU 16BIT 4KB FLASH 20SOIC

IC MCU 16BIT 4KB FLASH 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24F04KA201-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24F04KA201-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24F04KA201-I/SO
IC MCU 16BIT 4KB FLASH 20SOIC

IC MCU 16BIT 4KB FLASH 20SOIC

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24F04KA201-I/SO
16-bit Microcontrollers - MCU PIC24F04KA201-I/SO
16-bit Microcontrollers - MCU 4KB Flash512B RAM 3V 10-bit 500ksps ADC

16-bit Microcontrollers - MCU 4KB Flash512B RAM 3V 10-bit 500ksps ADC

Buy Now Datasheet
Microcontrollers - PIC24F04KA201-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24F04KA201-I/SO
Microcontrollers PIC24F04KA201-I/SO
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 4KB (1.375K x 24) FLASH 20-SOIC

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 4KB (1.375K x 24) FLASH 20-SOIC

Buy Now Datasheet
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Soic-20; Product Range Microchip - 08R2008 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Soic-20; Product Range Microchip
08R2008
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Soic-20; Product Range Microchip 08R2008
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, SOIC-20; Product Range:PIC24F Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:4KB; RAM Memory Size:512Byte; No. of Pins:20Pins; ADC Channels:9 RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, SOIC-20; Product Range:PIC24F Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:4KB; RAM Memory Size:512Byte; No. of Pins:20Pins; ADC Channels:9 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24F04KA201-I/SO-ND 685-PIC24F04KA201-I/SO 1218106-PIC24F04KA201-I/SO PIC24F04KA201-I/SO PIC24F04KA201-I/SO PIC24F04KA201-I/SO PIC24F04KA201-I/SO PIC24F04KA201-I/SO 08R2008
Product Name Microcontrollers 16-bit 16BIT 4KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Soic-20; Product Range Microchip
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 9x10b
RAM 0.5120 KB 0.5120 KB 4 KB 0.5120 KB 512 KB 0.5120 KB 0.5120 KB
ROM 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 8928914848 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 2910ADM - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details