Microchip Technology, Inc. Low-Cost, Low Power MCU with 16 MIPS PIC24F04KA200

Description
16-bit Microcontroller featuring XLP for eXtreme Low Power consumption. Designed for power constrained and battery powered applications. Features unique peripherals like deep sleep mode DSBOR, DSWDT and RTCC for industry leading low power performance. Additional Features Typical nanoWatt XLP specifications include: 20nA Deep Sleep mode 25nA Sleep mode (RAM retention) 500nA Real Time Clock & Calendar operation in Sleep modes 400nA Watch Dog Timer operation in Sleep modes 512 Bytes of Data EEPROM Other Low Power Specifications include: 5uS wake-up from Sleep 50nA I/O port leakage 195uA at 1MHz Run mode Power Modes: Run, Doze, Idle, Sleep, Deep Sleep System Supervisors: Low Power BOR, WDT, INT0 and RTCC Internal oscillator support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL Fail-Safe Clock Monitor – allows safe shutdown if clock fails CPU: Up to 16 MIPS performance Single Cycle Instruction Execution 16 x 16 Hardware Multiply, & 32-bit x 16-bit Hardware Divider C Compiler Optimized Instruction Set System Peripherals: 10-bit Differential ADC, 9 channels, 500k samples per second, 16-deep result buffer Charge Time Measurement Unit (CTMU) enabling 9 channels of Capacitive Touch Two Analog rail-to-rail comparators Peripherals 2 UART Modules with LIN and IrDA support, 4 Deep FIFO SPI Modules with 8 Deep FIFO I2C™ Modules with Master and Slave Modes Hardware RTCC, Real-Time Clock Calendar with Alarms
Datasheet
Description
16-bit Microcontroller featuring XLP for eXtreme Low Power consumption. Designed for power constrained and battery powered applications. Features unique peripherals like deep sleep mode DSBOR, DSWDT and RTCC for industry leading low power performance. Additional Features Typical nanoWatt XLP specifications include: 20nA Deep Sleep mode 25nA Sleep mode (RAM retention) 500nA Real Time Clock & Calendar operation in Sleep modes 400nA Watch Dog Timer operation in Sleep modes 512 Bytes of Data EEPROM Other Low Power Specifications include: 5uS wake-up from Sleep 50nA I/O port leakage 195uA at 1MHz Run mode Power Modes: Run, Doze, Idle, Sleep, Deep Sleep System Supervisors: Low Power BOR, WDT, INT0 and RTCC Internal oscillator support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL Fail-Safe Clock Monitor – allows safe shutdown if clock fails CPU: Up to 16 MIPS performance Single Cycle Instruction Execution 16 x 16 Hardware Multiply, & 32-bit x 16-bit Hardware Divider C Compiler Optimized Instruction Set System Peripherals: 10-bit Differential ADC, 9 channels, 500k samples per second, 16-deep result buffer Charge Time Measurement Unit (CTMU) enabling 9 channels of Capacitive Touch Two Analog rail-to-rail comparators Peripherals 2 UART Modules with LIN and IrDA support, 4 Deep FIFO SPI Modules with 8 Deep FIFO I2C™ Modules with Master and Slave Modes Hardware RTCC, Real-Time Clock Calendar with Alarms
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Cost, Low Power MCU with 16 MIPS - PIC24F04KA200 - Microchip Technology, Inc.
Chandler, AZ, United States
Low-Cost, Low Power MCU with 16 MIPS
PIC24F04KA200
Low-Cost, Low Power MCU with 16 MIPS PIC24F04KA200
16-bit Microcontroller featuring XLP for eXtreme Low Power consumption. Designed for power constrained and battery powered applications. Features unique peripherals like deep sleep mode DSBOR, DSWDT and RTCC for industry leading low power performance. Additional Features Typical nanoWatt XLP specifications include: 20nA Deep Sleep mode 25nA Sleep mode (RAM retention) 500nA Real Time Clock & Calendar operation in Sleep modes 400nA Watch Dog Timer operation in Sleep modes 512 Bytes of Data EEPROM Other Low Power Specifications include: 5uS wake-up from Sleep 50nA I/O port leakage 195uA at 1MHz Run mode Power Modes: Run, Doze, Idle, Sleep, Deep Sleep System Supervisors: Low Power BOR, WDT, INT0 and RTCC Internal oscillator support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL Fail-Safe Clock Monitor – allows safe shutdown if clock fails CPU: Up to 16 MIPS performance Single Cycle Instruction Execution 16 x 16 Hardware Multiply, & 32-bit x 16-bit Hardware Divider C Compiler Optimized Instruction Set System Peripherals: 10-bit Differential ADC, 9 channels, 500k samples per second, 16-deep result buffer Charge Time Measurement Unit (CTMU) enabling 9 channels of Capacitive Touch Two Analog rail-to-rail comparators Peripherals 2 UART Modules with LIN and IrDA support, 4 Deep FIFO SPI Modules with 8 Deep FIFO I2C™ Modules with Master and Slave Modes Hardware RTCC, Real-Time Clock Calendar with Alarms

16-bit Microcontroller featuring XLP for eXtreme Low Power consumption. Designed for power constrained and battery powered applications. Features unique peripherals like deep sleep mode DSBOR, DSWDT and RTCC for industry leading low power performance.

Additional Features

  • Typical nanoWatt XLP specifications include:
    • 20nA Deep Sleep mode
    • 25nA Sleep mode (RAM retention)
    • 500nA Real Time Clock & Calendar operation in Sleep modes
    • 400nA Watch Dog Timer operation in Sleep modes
    • 512 Bytes of Data EEPROM
  • Other Low Power Specifications include:
    • 5uS wake-up from Sleep
    • 50nA I/O port leakage
    • 195uA at 1MHz Run mode
    • Power Modes: Run, Doze, Idle, Sleep, Deep Sleep
    • System Supervisors: Low Power BOR, WDT, INT0 and RTCC
    • Internal oscillator support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL
    • Fail-Safe Clock Monitor – allows safe shutdown if clock fails
  • CPU:
    • Up to 16 MIPS performance
    • Single Cycle Instruction Execution
    • 16 x 16 Hardware Multiply, & 32-bit x 16-bit Hardware Divider
    • C Compiler Optimized Instruction Set System
  • Peripherals:
    • 10-bit Differential ADC, 9 channels, 500k samples per second, 16-deep result buffer
    • Charge Time Measurement Unit (CTMU) enabling 9 channels of Capacitive Touch
    • Two Analog rail-to-rail comparators Peripherals
    • 2 UART Modules with LIN and IrDA support, 4 Deep FIFO
    • SPI Modules with 8 Deep FIFO
    • I2C™ Modules with Master and Slave Modes
    • Hardware RTCC, Real-Time Clock Calendar with Alarms
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC24F04KA200
Product Name Low-Cost, Low Power MCU with 16 MIPS
Data Bus 16 Bit
Clock Speed 32 MHz
Features PWM
Bits 16 Bit; 32 Bit
Number 3
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C86466200 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC848BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers