Manufacturer: Microchip Technology
Win Source Part Number: 1322835-PIC24F04KA20
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 32MHz
Standard Package: 30
Mounting: Through Hole
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 12
Program Memory Size: 4KB (1.375K x 24)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 14-DIP (0.300", 7.62mm)
ECCN: 3A991A2
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC24F04KA200IP
Base Product Number: PIC24F04KA200
RoHS Status: ROHS3 Compliant
IC MCU 16BIT 4KB FLASH 14DIP Product overview: PIC24F04KA200-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F04KA200-I/
4KB Flash, 3V, Deep Sleep, nanoWatt XLP
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 4KB (1.375K x 24) FLASH 14-PDIP
16-bit Microcontrollers - MCU 4KB Flash512B RAM 3V 10-bit 500ksps ADC
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 4KB (1.375K x 24) FLASH 14-PDIP
IC MCU 16BIT 4KB FLASH 14DIP
IC MCU 16BIT 4KB FLASH 14DIP
IC MCU 16BIT 4KB FLASH 14DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1322835-PIC24F04KA200-I/P | 685-PIC24F04KA200-I/P | 1654831 | PIC24F04KA200-I/P-ND | PIC24F04KA200-I/P | PIC24F04KA200-I/P | 536-PIC24F04KA200-I/P | PIC24F04KA200-I/P | PIC24F04KA200-I/P |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 4KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | IC MCU 16BIT 4KB FLASH 14DIP | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16 | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||||
| RAM | 4 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash | Flash; FLASH | |||||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.3 volts | 3.6 volts |