PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 64KB (22K x 24) FLASH 44-VTLA (6x6)
IC MCU 16BIT 64KB FLASH 44VTLA
IC MCU 16BIT 64KB FLASH 44VTLA
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 64KB (22K x 24) FLASH 44-VTLA (6x6)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP64MC204T-E/TL-ND | PIC24EP64MC204T-E/TL | PIC24EP64MC204T-E/TL | PIC24EP64MC204T-E/TL |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Bits | Other; A/D 9x10b/12b | |||
| RAM | 4 KB | 4 KB | 4 KB | |
| ROM | 64 KB | |||
| ROM Type | Flash | Flash; FLASH |