PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 48-UQFN (6x6)
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 48-UQFN (6x6)
IC MCU 16BIT 64KB FLASH 48UQFN
IC MCU 16BIT 64KB FLASH 48UQFN
16-bit Microcontrollers - MCU 16 Bit MCU, 64KB Fl 8KB RAM, MCPWM, PTG
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP64MC204-I/MV-ND | PIC24EP64MC204-I/MV | PIC24EP64MC204-I/MV | PIC24EP64MC204-I/MV | PIC24EP64MC204-I/MV |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Bits | Other; A/D 9x10b/12b | ||||
| RAM | 4 KB | 4 KB | 4 KB | ||
| ROM | 64 KB | ||||
| ROM Type | Flash | Flash; FLASH |