PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 28-SSOP
IC MCU 16BIT 64KB FLASH 28SSOP
16-bit Microcontrollers - MCU 16B MCU 64KB Fl 8KB R 60MHz
IC MCU 16BIT 64KB FLASH 28SSOP
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 28-SSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP64MC202T-I/SS-ND | PIC24EP64MC202T-I/SS | PIC24EP64MC202T-I/SS | PIC24EP64MC202T-I/SS | PIC24EP64MC202T-I/SS |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Bits | Other; A/D 6x10b/12b | ||||
| RAM | 4 KB | 4 KB | 4 KB | ||
| ROM | 64 KB | ||||
| ROM Type | Flash | Flash; FLASH |