The PIC24EP64MC202-E/SS is a 16-bit microcontroller featuring 64KB of Flash memory and operates within a voltage range of 3.0V to 3.6V. It supports a temperature range from -40°C to +125°C and can achieve up to 60 MIPS. The device includes a high-speed PWM capability with up to three independent pairs, offering a resolution of 7.14 ns, suitable for applications such as DC/DC converters and motor control. This microcontroller is equipped with an advanced analog subsystem, including a 10-bit ADC capable of 1.1 Msps and up to 16 analog inputs on 64-pin devices. It also features multiple communication interfaces, including two UARTs, two SPI modules, and two I²C modules, facilitating versatile connectivity options. The device supports low-power management modes and includes integrated power-on reset and brown-out reset functionalities. The PIC24EP64MC202-E/SS is available in various package types, including SPDIP, SOIC, SSOP, and QFN-S, making it adaptable for different design requirements. Its robust feature set and performance characteristics make it suitable for a wide range of embedded applications.
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 64KB (22K x 24) FLASH 28-SSOP
IC MCU 16BIT 64KB FLASH 28SSOP
IC MCU 16BIT 64KB FLASH 28SSOP
16-bit Microcontrollers - MCU 16B MCU 64KB Fl 8KB R 60MHz
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 64KB (22K x 24) FLASH 28-SSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP64MC202-E/SS-ND | PIC24EP64MC202-E/SS | PIC24EP64MC202-E/SS | PIC24EP64MC202-E/SS | PIC24EP64MC202-E/SS |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Bits | Other; A/D 6x10b/12b | ||||
| RAM | 4 KB | 4 KB | 4 KB | ||
| ROM | 64 KB | ||||
| ROM Type | Flash | Flash; FLASH |