PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 48-UQFN (6x6)
PIC24, 16BIT, 70MIPS, UQFN-48; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:70MIPS; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:48Pins RoHS Compliant: Yes
IC MCU 16BIT 64KB FLASH 48UQFN
16-bit Microcontrollers - MCU 16 Bit MCU, 64KB Fl 8KB RAM 3 OpAmp, PTG
IC MCU 16BIT 64KB FLASH 48UQFN
| Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP64GP204T-I/MV | 78X5327 | PIC24EP64GP204T-I/MV | PIC24EP64GP204T-I/MV | PIC24EP64GP204T-I/MV |
| Product Name | Microcontrollers | Pic24, 16Bit, 70Mips, Uqfn-48; Product Range Microchip | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| Life Cycle Stage | Active | Active | |||
| RAM | 4 KB | 8 KB | 4 KB | ||
| I/O Ports | 35 | ||||
| Package Type | Other; 48-UFQFN Exposed Pad | Other; 48-UFQFN Exposed Pad |