Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC24EP64GP204-I/PT PIC24EP64GP204-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 889748-PIC24EP64GP20 4-I/PT Series: PIC® 24EP Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 44-TQFP (10x10) Core Processor: PIC Speed: 70 MIPs Package: Tray Package: 44-TQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH Data Converters: A/D 9x10b/12b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: PIC24EP64GP204 Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 889748-PIC24EP64GP20 4-I/PT Series: PIC® 24EP Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 44-TQFP (10x10) Core Processor: PIC Speed: 70 MIPs Package: Tray Package: 44-TQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH Data Converters: A/D 9x10b/12b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: PIC24EP64GP204 Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC24EP64GP204-I/PT - 889748-PIC24EP64GP204-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24EP64GP204-I/PT
889748-PIC24EP64GP204-I/PT
Embedded - Embedded - Microcontrollers - PIC24EP64GP204-I/PT 889748-PIC24EP64GP204-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 889748-PIC24EP64GP20 4-I/PT Series: PIC® 24EP Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 44-TQFP (10x10) Core Processor: PIC Speed: 70 MIPs Package: Tray Package: 44-TQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH Data Converters: A/D 9x10b/12b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: PIC24EP64GP204 Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889748-PIC24EP64GP204-I/PT
Series: PIC® 24EP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 44-TQFP (10x10)
Core Processor: PIC
Speed: 70 MIPs
Package: Tray
Package: 44-TQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 64KB (22K x 24)
Program Memory Type: FLASH
Data Converters: A/D 9x10b/12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: PIC24EP64GP204
Categories: Integrated Circuits (ICs)
Case / Package: 44-TQFP (10x10)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC24EP64GP204-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24EP64GP204-I/PT-ND
Microcontrollers PIC24EP64GP204-I/PT-ND
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 44-TQFP (10x10)

PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-PIC24EP64GP204-I/PT
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-PIC24EP64GP204-I/PT
IC MCU 16BIT 64KB FLASH 44TQFP Product overview: PIC24EP64GP204-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24EP64GP204-I /PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 44TQFP Product overview: PIC24EP64GP204-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24EP64GP204-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontroller Mcu, 16 Bit, Pic24, 70Mhz, Tqfp-44; Product Range Microchip - 47T5438 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Pic24, 70Mhz, Tqfp-44; Product Range Microchip
47T5438
Microcontroller Mcu, 16 Bit, Pic24, 70Mhz, Tqfp-44; Product Range Microchip 47T5438
MICROCONTROLLER MCU, 16 BIT, PIC24, 70MHZ, TQFP-44; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:70MHz; Program Memory Size:64KB; RAM Memory Size:8KB; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, PIC24, 70MHZ, TQFP-44; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:70MHz; Program Memory Size:64KB; RAM Memory Size:8KB; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC24EP64GP204-I/PT
Embedded - Microcontrollers PIC24EP64GP204-I/PT
IC MCU 16BIT 64KB FLASH 44TQFP

IC MCU 16BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24EP64GP204-I/PT
16-bit Microcontrollers - MCU PIC24EP64GP204-I/PT
16-bit Microcontrollers - MCU 16b MCU 64KB 8KBRAM 60MHz 44P PTG CTMU

16-bit Microcontrollers - MCU 16b MCU 64KB 8KBRAM 60MHz 44P PTG CTMU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24EP64GP204-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24EP64GP204-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24EP64GP204-I/PT
IC MCU 16BIT 64KB FLASH 44TQFP

IC MCU 16BIT 64KB FLASH 44TQFP

Supplier's Site
Microcontrollers - PIC24EP64GP204-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24EP64GP204-I/PT
Microcontrollers PIC24EP64GP204-I/PT
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 44-TQFP (10x10)

PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 889748-PIC24EP64GP204-I/PT PIC24EP64GP204-I/PT-ND 685-PIC24EP64GP204-I/PT 47T5438 PIC24EP64GP204-I/PT PIC24EP64GP204-I/PT PIC24EP64GP204-I/PT PIC24EP64GP204-I/PT
Product Name Embedded - Embedded - Microcontrollers - PIC24EP64GP204-I/PT Microcontrollers 16-bit 16BIT 64KB Embedded Microcontroller MCU Microcontroller Mcu, 16 Bit, Pic24, 70Mhz, Tqfp-44; Product Range Microchip Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
RAM 64 KB 4 KB 4 KB 8 KB 4 KB 4 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3.6 volts
I/O Ports 35 35
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC847BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - 51-26192Z01-B - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-LQFP-144-800
View Details