The PIC24EP64GP204-E/ML is a 16-bit microcontroller featuring 64KB of Flash memory and operates within a voltage range of 3.0V to 3.6V. It is designed to function in temperatures from -40°C to +125°C, supporting up to 60 MIPS performance. The microcontroller includes a high-speed PWM module capable of generating up to three independent pairs with a resolution of 7.14 ns, making it suitable for applications such as motor control and power management. This device is equipped with an advanced analog subsystem, including a configurable ADC that can operate at 10-bit resolution with a sampling rate of 1.1 Msps or 12-bit at 500 ksps. It supports multiple analog inputs, with up to 16 available on 64-pin devices. The microcontroller also features integrated op-amps, comparators, and a charge time measurement unit for capacitive touch sensing. Communication capabilities include two UART modules, two SPI modules, and two I²C modules, along with an ECAN module for CAN 2.0B support. The device supports direct memory access (DMA) with four channels and user-selectable priority arbitration, enhancing data handling efficiency. The PIC24EP64GP204-E/ML is suitable for applications requiring robust performance in harsh environments, making it a viable option for engineers looking for a reliable microcontroller with extensive peripheral support and advanced features.
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 64KB (22K x 24) FLASH 44-QFN (8x8)
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 64KB (22K x 24) FLASH 44-QFN (8x8)
16-bit Microcontrollers - MCU 16b MCU 64KB 8KBRAM 60MHz 44P PTG CTMU
PIC24, 16BIT, 60MIPS, QFN-44; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:60MIPS; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:44Pins RoHS Compliant: Yes
IC MCU 16BIT 64KB FLASH 44QFN
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP64GP204-E/ML-ND | PIC24EP64GP204-E/ML | PIC24EP64GP204-E/ML | 47T5434 | PIC24EP64GP204-E/ML |
| Product Name | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Pic24, 16Bit, 60Mips, Qfn-44; Product Range Microchip | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Bits | Other; A/D 9x10b/12b | ||||
| RAM | 4 KB | 4 KB | 8 KB | ||
| ROM | 64 KB | ||||
| ROM Type | Flash |