IC MCU 16BIT 64KB FLASH 36VTLA
16-bit Microcontrollers - MCU 16b MCU 64KB 8KBRAM 60MHz 36P PTG CTMU
IC MCU 16BIT 64KB FLASH 36VTLA
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 64KB (22K x 24) FLASH 36-VTLA (5x5)
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP64GP203-E/TL | PIC24EP64GP203-E/TL | PIC24EP64GP203-E/TL | PIC24EP64GP203-E/TL |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | Active | ||
| RAM | 4 KB | 4 KB | ||
| ROM Type | Flash; FLASH |