PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 64KB (22K x 24) FLASH 36-VTLA (5x5)
16-bit Microcontrollers - MCU 16 Bit MCU, 64KB Flash, 8KB RAM, 60 MHz, 36 Pin, 3 OpAmp, 4 Comp, PTG, CTMU
PIC24, 16BIT, 60MIPS, VTLA-36; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:60MIPS; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:36Pins RoHS Compliant: Yes
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 64KB (22K x 24) FLASH 36-VTLA (5x5)
IC MCU 16BIT 64KB FLASH 36VTLA
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP64GP203-E/M5-ND | PIC24EP64GP203-E/M5 | 78AC8236 | PIC24EP64GP203-E/M5 | PIC24EP64GP203-E/M5 |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Pic24, 16Bit, 60Mips, Vtla-36; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Bits | Other; A/D 8x10b, 8x12b | ||||
| RAM | 4 KB | 8 KB | 4 KB | ||
| ROM | 64 KB | ||||
| ROM Type | Flash |