Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC24EP64GP202-I/SO PIC24EP64GP202-I/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 792202-PIC24EP64GP20 2-I/SO Series: PIC 24EP Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 70 MIPs Package: 28-SOIC (0.295", 7.50mm Width) Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH RAM Size: 4K x 16 Data Converters: A/D 6x10b/12b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: PIC24EP64GP202 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): MSP430F122IDWR; MSP430F122IDW; MSP430A012IDWR; MSP430F1232IDW; Introduction Date: April 01, 2011 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 792202-PIC24EP64GP20 2-I/SO Series: PIC 24EP Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 70 MIPs Package: 28-SOIC (0.295", 7.50mm Width) Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH RAM Size: 4K x 16 Data Converters: A/D 6x10b/12b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: PIC24EP64GP202 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): MSP430F122IDWR; MSP430F122IDW; MSP430A012IDWR; MSP430F1232IDW; Introduction Date: April 01, 2011 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC24EP64GP202-I/SO is a 16-bit microcontroller featuring 64KB of Flash memory and operates within a voltage range of 3.0V to 3.6V. It is designed to function in temperatures from -40°C to +125°C, supporting up to 60 MIPS performance. The microcontroller includes advanced features such as high-speed PWM capabilities with a resolution of 7.14 ns, making it suitable for applications in DC/DC converters, inverters, and motor control. It offers a versatile ADC module configurable for 10-bit or 12-bit resolution, with multiple analog inputs depending on the package type. The device supports various communication interfaces, including UART, SPI, I²C, and CAN, facilitating integration into diverse systems. Additionally, it features low-power management modes and built-in safety mechanisms like a watchdog timer and fail-safe clock monitor. The PIC24EP64GP202-I/SO is available in multiple package options, including SOIC, making it adaptable for different design requirements. Its robust performance and extensive peripheral support make it a suitable choice for engineers looking for a reliable microcontroller for embedded applications.

Datasheet Summary
Powered by GS/AI

The PIC24EP64GP202-I/SO is a 16-bit microcontroller featuring 64KB of Flash memory and operates within a voltage range of 3.0V to 3.6V. It is designed to function in temperatures from -40°C to +125°C, supporting up to 60 MIPS performance. The microcontroller includes advanced features such as high-speed PWM capabilities with a resolution of 7.14 ns, making it suitable for applications in DC/DC converters, inverters, and motor control. It offers a versatile ADC module configurable for 10-bit or 12-bit resolution, with multiple analog inputs depending on the package type. The device supports various communication interfaces, including UART, SPI, I²C, and CAN, facilitating integration into diverse systems. Additionally, it features low-power management modes and built-in safety mechanisms like a watchdog timer and fail-safe clock monitor. The PIC24EP64GP202-I/SO is available in multiple package options, including SOIC, making it adaptable for different design requirements. Its robust performance and extensive peripheral support make it a suitable choice for engineers looking for a reliable microcontroller for embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC24EP64GP202-I/SO - 792202-PIC24EP64GP202-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24EP64GP202-I/SO
792202-PIC24EP64GP202-I/SO
Embedded - Embedded - Microcontrollers - PIC24EP64GP202-I/SO 792202-PIC24EP64GP202-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 792202-PIC24EP64GP20 2-I/SO Series: PIC 24EP Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 70 MIPs Package: 28-SOIC (0.295", 7.50mm Width) Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH RAM Size: 4K x 16 Data Converters: A/D 6x10b/12b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: PIC24EP64GP202 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): MSP430F122IDWR; MSP430F122IDW; MSP430A012IDWR; MSP430F1232IDW; Introduction Date: April 01, 2011 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792202-PIC24EP64GP202-I/SO
Series: PIC 24EP
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 70 MIPs
Package: 28-SOIC (0.295", 7.50mm Width)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 64KB (22K x 24)
Program Memory Type: FLASH
RAM Size: 4K x 16
Data Converters: A/D 6x10b/12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: PIC24EP64GP202
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): MSP430F122IDWR; MSP430F122IDW; MSP430A012IDWR; MSP430F1232IDW;
Introduction Date: April 01, 2011
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-PIC24EP64GP202-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-PIC24EP64GP202-I/SO
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-PIC24EP64GP202-I/SO
IC MCU 16BIT 64KB FLASH 28SOIC Product overview: PIC24EP64GP202-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24EP64GP202-I /SO can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 28SOIC Product overview: PIC24EP64GP202-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24EP64GP202-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24EP64GP202-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24EP64GP202-I/SO-ND
Microcontrollers PIC24EP64GP202-I/SO-ND
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 28-SOIC

PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 28-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24EP64GP202-I/SO
16-bit Microcontrollers - MCU PIC24EP64GP202-I/SO
16-bit Microcontrollers - MCU 16b MCU 64KB 8KBRAM 60MHz 28P PTG CTMU

16-bit Microcontrollers - MCU 16b MCU 64KB 8KBRAM 60MHz 28P PTG CTMU

Buy Now Datasheet
Embedded - Microcontrollers - PIC24EP64GP202-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24EP64GP202-I/SO
Embedded - Microcontrollers PIC24EP64GP202-I/SO
IC MCU 16BIT 64KB FLASH 28SOIC

IC MCU 16BIT 64KB FLASH 28SOIC

Supplier's Site Datasheet
Microcontrollers - PIC24EP64GP202-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24EP64GP202-I/SO
Microcontrollers PIC24EP64GP202-I/SO
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 28-SOIC

PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 28-SOIC

Buy Now Datasheet
Pic24, 16Bit, 70Mips, Soic-28; Product Range Microchip - 47T5427 - Newark, An Avnet Company
Chicago, IL, United States
Pic24, 16Bit, 70Mips, Soic-28; Product Range Microchip
47T5427
Pic24, 16Bit, 70Mips, Soic-28; Product Range Microchip 47T5427
PIC24, 16BIT, 70MIPS, SOIC-28; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:70MIPS; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:28Pins RoHS Compliant: Yes

PIC24, 16BIT, 70MIPS, SOIC-28; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:70MIPS; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 792202-PIC24EP64GP202-I/SO 685-PIC24EP64GP202-I/SO PIC24EP64GP202-I/SO-ND PIC24EP64GP202-I/SO PIC24EP64GP202-I/SO PIC24EP64GP202-I/SO 47T5427
Product Name Embedded - Embedded - Microcontrollers - PIC24EP64GP202-I/SO 16-bit 16BIT 64KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Pic24, 16Bit, 70Mips, Soic-28; Product Range Microchip
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
RAM 64 KB 4 KB 4 KB 4 KB 8 KB
ROM Type Flash; FLASH Flash
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
I/O Ports 21 21
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Embedded - Microcontrollers - ADUC7033BSTZ-88 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL6RMCAKXUMA1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers