Microchip Technology, Inc. 16-bit 16BIT 64KB Embedded Microcontroller MCU PIC24EP64GP202-I/MM

Description
IC MCU 16BIT 64KB FLASH 28QFN Product overview: PIC24EP64GP202-I/MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24EP64GP202-I /MM can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 16BIT 64KB FLASH 28QFN Product overview: PIC24EP64GP202-I/MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24EP64GP202-I /MM can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC24EP GP Series Microcontroller is a 16-bit device capable of operating at speeds up to 70 MIPS. It features a program memory size of 64KB and a RAM memory size of 8KB, making it suitable for a variety of applications requiring efficient processing and memory management. The microcontroller operates within a voltage range of 3.0V to 3.6V and can function in temperatures from -40°C to +125°C. It includes advanced features such as high-speed PWM, multiple communication interfaces (including UART, SPI, and I²C), and a configurable ADC with up to 12-bit resolution. The device is packaged in a 28-pin QFN-S form factor and is RoHS compliant, ensuring it meets environmental standards. This microcontroller is ideal for applications in motor control, power management, and other embedded systems requiring robust performance and flexibility.

Datasheet Summary
Powered by GS/AI

The PIC24EP GP Series Microcontroller is a 16-bit device capable of operating at speeds up to 70 MIPS. It features a program memory size of 64KB and a RAM memory size of 8KB, making it suitable for a variety of applications requiring efficient processing and memory management. The microcontroller operates within a voltage range of 3.0V to 3.6V and can function in temperatures from -40°C to +125°C. It includes advanced features such as high-speed PWM, multiple communication interfaces (including UART, SPI, and I²C), and a configurable ADC with up to 12-bit resolution. The device is packaged in a 28-pin QFN-S form factor and is RoHS compliant, ensuring it meets environmental standards. This microcontroller is ideal for applications in motor control, power management, and other embedded systems requiring robust performance and flexibility.

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-PIC24EP64GP202-I/MM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-PIC24EP64GP202-I/MM
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-PIC24EP64GP202-I/MM
IC MCU 16BIT 64KB FLASH 28QFN Product overview: PIC24EP64GP202-I/MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24EP64GP202-I /MM can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 28QFN Product overview: PIC24EP64GP202-I/MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24EP64GP202-I/MM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC24EP64GP202-I/MM - 792201-PIC24EP64GP202-I/MM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24EP64GP202-I/MM
792201-PIC24EP64GP202-I/MM
Embedded - Embedded - Microcontrollers - PIC24EP64GP202-I/MM 792201-PIC24EP64GP202-I/MM
Manufacturer: Microchip Technology Win Source Part Number: 792201-PIC24EP64GP20 2-I/MM Series: PIC 24EP Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 70 MIPs Package: 28-VQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH RAM Size: 4K x 16 Data Converters: A/D 6x10b/12b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: PIC24EP64GP202 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN-S (6x6) Alternative Parts (Cross-Reference): PIC24EP64GP202-I/SP; PIC24EP64GP202-I/SS; PIC24EP64GP202T-I/SS ; PIC24EP64GP202T-I/SO ; Introduction Date: April 01, 2011 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792201-PIC24EP64GP202-I/MM
Series: PIC 24EP
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 70 MIPs
Package: 28-VQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 64KB (22K x 24)
Program Memory Type: FLASH
RAM Size: 4K x 16
Data Converters: A/D 6x10b/12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: PIC24EP64GP202
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN-S (6x6)
Alternative Parts (Cross-Reference): PIC24EP64GP202-I/SP; PIC24EP64GP202-I/SS; PIC24EP64GP202T-I/SS; PIC24EP64GP202T-I/SO;
Introduction Date: April 01, 2011
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC24EP64GP202-I/MM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24EP64GP202-I/MM-ND
Microcontrollers PIC24EP64GP202-I/MM-ND
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 28-QFN-S (6x6)

PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 28-QFN-S (6x6)

Buy Now Datasheet
Microcontrollers - PIC24EP64GP202-I/MM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24EP64GP202-I/MM
Microcontrollers PIC24EP64GP202-I/MM
IC MCU 16BIT 64KB FLASH 28QFN

IC MCU 16BIT 64KB FLASH 28QFN

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC24EP64GP202-I/MM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24EP64GP202-I/MM
Embedded - Microcontrollers PIC24EP64GP202-I/MM
IC MCU 16BIT 64KB FLASH 28QFN

IC MCU 16BIT 64KB FLASH 28QFN

Supplier's Site Datasheet
Pic24, 16Bit, 70Mips, Qfn-S-28; Product Range Microchip - 47T5426 - Newark, An Avnet Company
Chicago, IL, United States
Pic24, 16Bit, 70Mips, Qfn-S-28; Product Range Microchip
47T5426
Pic24, 16Bit, 70Mips, Qfn-S-28; Product Range Microchip 47T5426
PIC24, 16BIT, 70MIPS, QFN-S-28; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:70MIPS; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:28Pins RoHS Compliant: Yes

PIC24, 16BIT, 70MIPS, QFN-S-28; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:70MIPS; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC24EP64GP202-I/MM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24EP64GP202-I/MM
Microcontrollers PIC24EP64GP202-I/MM
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 28-QFN-S (6x6)

PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 28-QFN-S (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24EP64GP202-I/MM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24EP64GP202-I/MM
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24EP64GP202-I/MM
IC MCU 16BIT 64KB FLASH 28QFN

IC MCU 16BIT 64KB FLASH 28QFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24EP64GP202-I/MM
16-bit Microcontrollers - MCU PIC24EP64GP202-I/MM
16-bit Microcontrollers - MCU 16b MCU 64KB 8KBRAM 60MHz 28P PTG CTMU

16-bit Microcontrollers - MCU 16b MCU 64KB 8KBRAM 60MHz 28P PTG CTMU

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24EP64GP202-I/MM 792201-PIC24EP64GP202-I/MM PIC24EP64GP202-I/MM-ND PIC24EP64GP202-I/MM PIC24EP64GP202-I/MM 47T5426 PIC24EP64GP202-I/MM PIC24EP64GP202-I/MM PIC24EP64GP202-I/MM
Product Name 16-bit 16BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC24EP64GP202-I/MM Microcontrollers Microcontrollers Embedded - Microcontrollers Pic24, 16Bit, 70Mips, Qfn-S-28; Product Range Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 70 MHz
RAM 4 KB 64 KB 4 KB 4 KB 8 KB 4 KB 4 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3.6 volts
Serial Interface I2C/SPI/UART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6127IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - C164CILMCAKNUMA2 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details