PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 64KB (22K x 24) FLASH 28-QFN-S (6x6)
IC MCU 16BIT 64KB FLASH 28QFN
IC MCU 16BIT 64KB FLASH 28QFN
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 64KB (22K x 24) FLASH 28-QFN-S (6x6)
16-bit Microcontrollers - MCU 16b MCU 64KB 8KBRAM 60MHz 28P PTG CTMU
PIC24, 16BIT, 60MIPS, QFN-S-28; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:60MIPS; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:28Pins RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP64GP202-E/MM-ND | PIC24EP64GP202-E/MM | PIC24EP64GP202-E/MM | PIC24EP64GP202-E/MM | PIC24EP64GP202-E/MM | 47T5423 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Pic24, 16Bit, 60Mips, Qfn-S-28; Product Range Microchip |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Bits | Other; A/D 6x10b/12b | |||||
| RAM | 4 KB | 4 KB | 4 KB | 8 KB | ||
| ROM | 64 KB | |||||
| ROM Type | Flash | Flash; FLASH |