Category: OEM Souring
Win Source Part Number: 1462897-PIC24EP512GU
Manufacturer: Microchip Technology
PIC PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 144-LQFP (20x20)
IC MCU 16BIT 512KB FLASH 144LQFP Product overview: PIC24EP512GU814T-I/P
IC MCU 16BIT 512KB FLASH 144LQFP
PIC PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 144-LQFP (20x20)
IC MCU 16BIT 512KB FLASH 144LQFP
MCU, 16BIT, 70MHZ, LQFP-144; Product Range:PIC24 Family PIC24EP GU Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:70MHz; Program Memory Size:512KB; RAM Memory Size:52KB; No. of Pins:144Pins RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1462897-PIC24EP512GU814T-I/PL | PIC24EP512GU814T-I/PL-ND | 685-PIC24EP512GU814T-I/PL | PIC24EP512GU814T-I/PL | PIC24EP512GU814T-I/PL | PIC24EP512GU814T-I/PL | 78X5321 |
| Product Name | OEM Souring | Microcontrollers | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Mcu, 16Bit, 70Mhz, Lqfp-144; Product Range Microchip |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Bits | Other; A/D 32x10b/12b | ||||||
| RAM | 24 KB | 24 KB | 24 KB | 24 KB | 52 KB | ||
| ROM | 512 KB | ||||||
| ROM Type | Flash | Flash; FLASH |