PIC PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 144-TQFP (16x16)
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: PIC® 24EP
Package: Tape & Reel (TR)
Product Status: Active
Core Processor: PIC
Core Size: 16-Bit
Speed: 60 MIPs
Connectivity: CANbus, I²C, IrDA, LINbus, SPI, UART/USART, USB OTG
IC MCU 16BIT 512KB FLASH 144TQFP Product overview: PIC24EP512GU814T-I/P
IC MCU 16BIT 512KB FLASH 144TQFP
PIC PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 144-TQFP (16x16)
IC MCU 16BIT 512KB FLASH 144TQFP
MCU, 16BIT, 70MHZ, TQFP-144; Product Range:PIC24 Family PIC24EP GU Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:70MHz; Program Memory Size:512KB; RAM Memory Size:52KB; No. of Pins:144Pins RoHS Compliant: Yes
16-bit Microcontrollers - MCU 16 Bit MCU, 512KB Fl 52KB RAM, 2xCAN, USB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP512GU814T-I/PH-ND | 685-PIC24EP512GU814T-I/PH | PIC24EP512GU814T-I/PH | PIC24EP512GU814T-I/PH | PIC24EP512GU814T-I/PH | 78X5320 | PIC24EP512GU814T-I/PH | |
| Product Name | Microcontrollers | Integrated Circuits (ICs) Embedded Microcontrollers | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Mcu, 16Bit, 70Mhz, Tqfp-144; Product Range Microchip | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | |
| Bits | Other; A/D 32x10b/12b | |||||||
| RAM | 24 KB | 24 KB | 24 KB | 24 KB | 52 KB | |||
| ROM | 512 KB | |||||||
| ROM Type | Flash | Flash; FLASH |