144 PINS, 512KB Flash, 52KB RAM, 60 MHz,
144 PINS, 512KB Flash, 52KB RAM, 60 MHz,
144 PINS, 512KB Flash, 52KB RAM, 60 MHz,
Manufacturer: Microchip Technology
Win Source Part Number: 889746-PIC24EP512GU8
Series: PIC® 24EP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 144-TQFP (16x16)
Core Processor: PIC
Speed: 60 MIPs
Package: Tray
Package: 144-TQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 122
Program Memory Size: 512KB (170K x 24)
Program Memory Type: FLASH
Data Converters: A/D 32x10b/12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: PIC24EP512GU814
Categories: Integrated Circuits (ICs)
Case / Package: 144-TQFP (16x16)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 16BIT 512KB FLASH 144TQFP Product overview: PIC24EP512GU814-I/PH
PIC PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 144-TQFP (16x16)
16-bit Microcontrollers - MCU 144P 512KB 52KB RAM 60 MHz USB
IC MCU 16BIT 512KB FLASH 144TQFP
IC MCU 16BIT 512KB FLASH 144TQFP
MICROCONTROLLER MCU, 16 BIT, PIC24, 140MHZ, TQFP-144; Product Range:PIC24F Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:140MHz; Program Memory Size:536KB; No. of Pins:144Pins RoHS Compliant: Yes
IC MCU 16BIT 512KB FLASH 144TQFP
PIC PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 144-TQFP (16x16)
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1774003 | 1774003P | 889746-PIC24EP512GU814-I/PH | 685-PIC24EP512GU814-I/PH | PIC24EP512GU814-I/PH-ND | PIC24EP512GU814-I/PH | PIC24EP512GU814-I/PH | PIC24EP512GU814-I/PH | 65R6085 | PIC24EP512GU814-I/PH | PIC24EP512GU814-I/PH |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC24EP512GU814-I/PH | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 16 Bit, Pic24, 140Mhz, Tqfp-144; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16bit | 16 Bit; 16bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | |
| RAM | 52 KB | 512 KB | 24 KB | 24 KB | 24 KB | 24 KB | 24 KB | ||||
| ROM | 536 KB | 512 KB | |||||||||
| Package Type | QFP; TQFP; Other; Tqfp | QFP; TQFP; Other; TQFP | QFP; TQFP; Other; 144-TQFP (16x16) | Other; Tray | TQFP; Other; 144-TQFP | QFP; Other; 144-TQFP | TQFP; Other; 144-TQFP | QFP; TQFP; Other; 144-TQFP | |||
| Pin Count | 144 | 144 | 144 | 144 | 144 |