Category: OEM Souring
Win Source Part Number: 1462185-PIC24EP512GU
Manufacturer: Microchip Technology
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 144-LQFP (20x20)
IC MCU 16BIT 512KB FLASH 144LQFP Product overview: PIC24EP512GU814-E/PL
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 144-LQFP (20x20)
IC MCU 16BIT 512KB FLASH 144LQFP
16-bit Microcontrollers - MCU 144P 512KB 52KB RAM 60 MHz USB
MCU, 16BIT, 70MHZ, LQFP-144; Product Range:PIC24 Family PIC24EP GU Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:70MHz; Program Memory Size:512KB; RAM Memory Size:52KB; No. of Pins:144Pins RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1462185-PIC24EP512GU814-E/PL | PIC24EP512GU814-E/PL-ND | 685-PIC24EP512GU814-E/PL | PIC24EP512GU814-E/PL | PIC24EP512GU814-E/PL | PIC24EP512GU814-E/PL | 65R6084 |
| Product Name | OEM Souring | Microcontrollers | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Mcu, 16Bit, 70Mhz, Lqfp-144; Product Range Microchip |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | ||
| Bits | Other; A/D 32x10b/12b | ||||||
| RAM | 24 KB | 24 KB | 24 KB | 52 KB | |||
| ROM | 512 KB | ||||||
| ROM Type | Flash |