IC MCU 16BIT 512KB FLASH 144TQFP Product overview: PIC24EP512GU814-E/PH
Win Source Part Number: 1190511-PIC24EP512GU
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, PIC® 24EP
Core Processor: PIC
Speed: 60 MIPs
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 122
Program Memory Size: 512KB (170K x 24)
Program Memory Type: FLASH
RAM Size: 24K x 16
Data Converters: A/D 32x10b/12b
Oscillator Type: Internal
Package / Case: 144-TQFP
Supplier Device Package: 144-TQFP (16x16)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3V ~ 3.6V
Alternative Parts (Cross-Reference): PIC24EP512GU814-E/PH
ECCN: 3A991A2
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC24EP512GU814
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 144-TQFP (16x16)
IC MCU 16BIT 512KB FLASH 144TQFP
MCU, 16BIT, 70MHZ, TQFP-144; Product Range:PIC24 Family PIC24EP GU Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:70MHz; Program Memory Size:512KB; RAM Memory Size:52KB; No. of Pins:144Pins RoHS Compliant: Yes
IC MCU 16BIT 512KB FLASH 144TQFP
16-bit Microcontrollers - MCU 144P 512KB 52KB RAM 60 MHz USB
IC MCU 16BIT 512KB FLASH 144TQFP
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 144-TQFP (16x16)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC24EP512GU814-E/PH | 1190511-PIC24EP512GU814-E/PH | PIC24EP512GU814-E/PH-ND | PIC24EP512GU814-E/PH | 65R6083 | PIC24EP512GU814-E/PH | PIC24EP512GU814-E/PH | PIC24EP512GU814-E/PH | PIC24EP512GU814-E/PH |
| Product Name | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Mcu, 16Bit, 70Mhz, Tqfp-144; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 60 MHz | 70 MHz | |||||||
| RAM | 24 KB | 512 KB | 24 KB | 52 KB | 24 KB | 24 KB | 24 KB | ||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | 3 to 3.6 volts | ||||
| Serial Interface | CAN/I2C/SPI/UART/USB | CAN; SPI; UART; USART; USB |