Microchip Technology, Inc. 16-bit 16BIT 512KB Embedded Microcontroller MCU PIC24EP512GU810T-I/PF

Description
IC MCU 16BIT 512KB FLASH 100TQFP Product overview: PIC24EP512GU810T-I/P F from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24EP512GU810T -I/PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 512KB FLASH 100TQFP Product overview: PIC24EP512GU810T-I/P F from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24EP512GU810T -I/PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 512KB Embedded Microcontroller MCU - 685-PIC24EP512GU810T-I/PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 512KB Embedded Microcontroller MCU
685-PIC24EP512GU810T-I/PF
16-bit 16BIT 512KB Embedded Microcontroller MCU 685-PIC24EP512GU810T-I/PF
IC MCU 16BIT 512KB FLASH 100TQFP Product overview: PIC24EP512GU810T-I/P F from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24EP512GU810T -I/PF can be used for catalog matching and distributor lookup.

IC MCU 16BIT 512KB FLASH 100TQFP Product overview: PIC24EP512GU810T-I/PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24EP512GU810T-I/PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318932-PIC24EP512GU810T-I/PF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318932-PIC24EP512GU810T-I/PF
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318932-PIC24EP512GU810T-I/PF
Manufacturer: Microchip Technology Win Source Part Number: 1318932-PIC24EP512GU 810T-I/PF Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: PIC Speed: 60 MIPs Standard Package: 1,000 Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 512KB (170K x 24) Program Memory Type: FLASH RAM Size: 24K x 16 Data Converters: A/D 32x10b/12b Oscillator Type: Internal Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 100-TQFP ECCN: 3A991A2 Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC24EP512GU810T-I/P FDKR,PIC24EP512GU810 T-I/PFCT,PIC24EP512G U810T-I/PF-ND,PIC24E P512GU810T-I/PFTR Base Product Number: PIC24EP512GU810 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1318932-PIC24EP512GU810T-I/PF
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: PIC
Speed: 60 MIPs
Standard Package: 1,000
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 83
Program Memory Size: 512KB (170K x 24)
Program Memory Type: FLASH
RAM Size: 24K x 16
Data Converters: A/D 32x10b/12b
Oscillator Type: Internal
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 100-TQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 74
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC24EP512GU810T-I/PFDKR,PIC24EP512GU810T-I/PFCT,PIC24EP512GU810T-I/PF-ND,PIC24EP512GU810T-I/PFTR
Base Product Number: PIC24EP512GU810
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - PIC24EP512GU810T-I/PFDKR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 100-TQFP (14x14)

PIC PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - PIC24EP512GU810T-I/PFTR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 100-TQFP (14x14)

PIC PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - PIC24EP512GU810T-I/PFCT-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 100-TQFP (14x14)

PIC PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Mcu, 16Bit, 70Mhz, Tqfp-100; Product Range Microchip - 65R6081 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 70Mhz, Tqfp-100; Product Range Microchip
65R6081
Mcu, 16Bit, 70Mhz, Tqfp-100; Product Range Microchip 65R6081
MCU, 16BIT, 70MHZ, TQFP-100; Product Range:PIC24 Family PIC24EP GU Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:70MHz; Program Memory Size:512KB; RAM Memory Size:52KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 16BIT, 70MHZ, TQFP-100; Product Range:PIC24 Family PIC24EP GU Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:70MHz; Program Memory Size:512KB; RAM Memory Size:52KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24EP512GU810T-I/PF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24EP512GU810T-I/PF
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24EP512GU810T-I/PF
IC MCU 16BIT 512KB FLASH 100TQFP

IC MCU 16BIT 512KB FLASH 100TQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24EP512GU810T-I/PF
16-bit Microcontrollers - MCU PIC24EP512GU810T-I/PF
16-bit Microcontrollers - MCU 100P 512KB 52KB RAM 60 MHz USB

16-bit Microcontrollers - MCU 100P 512KB 52KB RAM 60 MHz USB

Buy Now Datasheet
Microcontrollers - PIC24EP512GU810T-I/PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24EP512GU810T-I/PF
Microcontrollers PIC24EP512GU810T-I/PF
PIC PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 100-TQFP (14x14)

PIC PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Microcontrollers PIC24EP512GU810T-I/PF
IC MCU 16BIT 512KB FLASH 100TQFP

IC MCU 16BIT 512KB FLASH 100TQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC24EP512GU810T-I/PF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24EP512GU810T-I/PF
Embedded - Microcontrollers PIC24EP512GU810T-I/PF
IC MCU 16BIT 512KB FLASH 100TQFP

IC MCU 16BIT 512KB FLASH 100TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24EP512GU810T-I/PF 1318932-PIC24EP512GU810T-I/PF PIC24EP512GU810T-I/PFDKR-ND 65R6081 PIC24EP512GU810T-I/PF PIC24EP512GU810T-I/PF PIC24EP512GU810T-I/PF PIC24EP512GU810T-I/PF PIC24EP512GU810T-I/PF
Product Name 16-bit 16BIT 512KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 16Bit, 70Mhz, Tqfp-100; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 60 MHz 70 MHz
RAM 24 KB 512 KB 24 KB 52 KB 24 KB 24 KB 24 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3.6 volts 3 to 3.6 volts
Serial Interface CAN/I2C/SPI/UART/USB CAN; SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BSZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164CI8E28MDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers