PIC PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 121-TFBGA (10x10)
PIC PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 121-TFBGA (10x10)
IC MCU 16BIT 512KB FLSH 121TFBGA
IC MCU 16BIT 512KB FLSH 121TFBGA
16-bit Microcontrollers - MCU 100P 512KB 52KB RAM 60 MHz USB
MCU, 16BIT, 70MHZ, TFBGA-121; Product Range:PIC24 Family PIC24EP GU Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:70MHz; Program Memory Size:512KB; RAM Memory Size:52KB; No. of Pins:121Pins RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP512GU810T-I/BG-ND | PIC24EP512GU810T-I/BG | PIC24EP512GU810T-I/BG | PIC24EP512GU810T-I/BG | PIC24EP512GU810T-I/BG | 73R8621 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Mcu, 16Bit, 70Mhz, Tfbga-121; Product Range Microchip |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| Bits | Other; A/D 32x10b/12b | |||||
| RAM | 24 KB | 24 KB | 24 KB | 52 KB | ||
| ROM | 512 KB | |||||
| ROM Type | Flash | Flash; FLASH |