Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC24EP512GU810-I/PT PIC24EP512GU810-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 792199-PIC24EP512GU8 10-I/PT Series: PIC 24EP Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 60 MIPs Package: 100-TQFP Core Size: 16-Bit Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 512KB (170K x 24) Program Memory Type: FLASH RAM Size: 24K x 16 Data Converters: A/D 32x10b/12b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: PIC24EP512GU810 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-TQFP (12x12) Alternative Parts (Cross-Reference): PIC24EP512GU810T-I/B G; PIC24EP512GU810-I/BG ; PIC24EP512GU810-E/PT ; Introduction Date: December 01, 2009 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 792199-PIC24EP512GU8 10-I/PT Series: PIC 24EP Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 60 MIPs Package: 100-TQFP Core Size: 16-Bit Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 512KB (170K x 24) Program Memory Type: FLASH RAM Size: 24K x 16 Data Converters: A/D 32x10b/12b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: PIC24EP512GU810 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-TQFP (12x12) Alternative Parts (Cross-Reference): PIC24EP512GU810T-I/B G; PIC24EP512GU810-I/BG ; PIC24EP512GU810-E/PT ; Introduction Date: December 01, 2009 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC24EP512GU810-I/PT - 792199-PIC24EP512GU810-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24EP512GU810-I/PT
792199-PIC24EP512GU810-I/PT
Embedded - Embedded - Microcontrollers - PIC24EP512GU810-I/PT 792199-PIC24EP512GU810-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 792199-PIC24EP512GU8 10-I/PT Series: PIC 24EP Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 60 MIPs Package: 100-TQFP Core Size: 16-Bit Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 512KB (170K x 24) Program Memory Type: FLASH RAM Size: 24K x 16 Data Converters: A/D 32x10b/12b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: PIC24EP512GU810 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-TQFP (12x12) Alternative Parts (Cross-Reference): PIC24EP512GU810T-I/B G; PIC24EP512GU810-I/BG ; PIC24EP512GU810-E/PT ; Introduction Date: December 01, 2009 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 792199-PIC24EP512GU810-I/PT
Series: PIC 24EP
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 60 MIPs
Package: 100-TQFP
Core Size: 16-Bit
Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 83
Program Memory Size: 512KB (170K x 24)
Program Memory Type: FLASH
RAM Size: 24K x 16
Data Converters: A/D 32x10b/12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: PIC24EP512GU810
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-TQFP (12x12)
Alternative Parts (Cross-Reference): PIC24EP512GU810T-I/BG; PIC24EP512GU810-I/BG; PIC24EP512GU810-E/PT;
Introduction Date: December 01, 2009
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - PIC24EP512GU810-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24EP512GU810-I/PT-ND
Microcontrollers PIC24EP512GU810-I/PT-ND
PIC PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 100-TQFP (12x12)

PIC PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Microcontrollers - 7559354 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7559354
Microcontrollers 7559354
MCU,PIC24,60MIPS,512 K Flash,TQFP100

MCU,PIC24,60MIPS,512K Flash,TQFP100

Supplier's Site
Microcontrollers - 7559354P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7559354P
Microcontrollers 7559354P
MCU,PIC24,60MIPS,512 K Flash,TQFP100

MCU,PIC24,60MIPS,512K Flash,TQFP100

Supplier's Site
Microcontrollers - 8895843 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8895843
Microcontrollers 8895843
MCU,PIC24,60MIPS,512 K Flash,TQFP100

MCU,PIC24,60MIPS,512K Flash,TQFP100

Supplier's Site
16-bit 16BIT 512KB Embedded Microcontroller MCU - 685-PIC24EP512GU810-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 512KB Embedded Microcontroller MCU
685-PIC24EP512GU810-I/PT
16-bit 16BIT 512KB Embedded Microcontroller MCU 685-PIC24EP512GU810-I/PT
IC MCU 16BIT 512KB FLASH 100TQFP Product overview: PIC24EP512GU810-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24EP512GU810- I/PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 512KB FLASH 100TQFP Product overview: PIC24EP512GU810-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24EP512GU810-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24EP512GU810-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24EP512GU810-I/PT
Microcontrollers PIC24EP512GU810-I/PT
PIC PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 100-TQFP (12x12)

PIC PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24EP512GU810-I/PT
16-bit Microcontrollers - MCU PIC24EP512GU810-I/PT
16-bit Microcontrollers - MCU 100P 512KB 52KB RAM 60 MHz USB

16-bit Microcontrollers - MCU 100P 512KB 52KB RAM 60 MHz USB

Buy Now Datasheet
Embedded - Microcontrollers - PIC24EP512GU810-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24EP512GU810-I/PT
Embedded - Microcontrollers PIC24EP512GU810-I/PT
IC MCU 16BIT 512KB FLASH 100TQFP

IC MCU 16BIT 512KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontrollers - PIC24EP512GU810-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24EP512GU810-I/PT
Microcontrollers PIC24EP512GU810-I/PT
IC MCU 16BIT 512KB FLASH 100TQFP

IC MCU 16BIT 512KB FLASH 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24EP512GU810-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24EP512GU810-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24EP512GU810-I/PT
IC MCU 16BIT 512KB FLASH 100TQFP

IC MCU 16BIT 512KB FLASH 100TQFP

Supplier's Site
Microcontroller Mcu, 16 Bit, Pic24, 140Mhz, Tqfp-100; Product Range Microchip - 65R6080 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Pic24, 140Mhz, Tqfp-100; Product Range Microchip
65R6080
Microcontroller Mcu, 16 Bit, Pic24, 140Mhz, Tqfp-100; Product Range Microchip 65R6080
MICROCONTROLLER MCU, 16 BIT, PIC24, 140MHZ, TQFP-100; Product Range:PIC24 Family PIC24EP GU Series Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:140MHz; Program Memory Size:512KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, PIC24, 140MHZ, TQFP-100; Product Range:PIC24 Family PIC24EP GU Series Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:140MHz; Program Memory Size:512KB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 792199-PIC24EP512GU810-I/PT PIC24EP512GU810-I/PT-ND 7559354 7559354P 685-PIC24EP512GU810-I/PT PIC24EP512GU810-I/PT PIC24EP512GU810-I/PT PIC24EP512GU810-I/PT PIC24EP512GU810-I/PT PIC24EP512GU810-I/PT 65R6080
Product Name Embedded - Embedded - Microcontrollers - PIC24EP512GU810-I/PT Microcontrollers Microcontrollers Microcontrollers 16-bit 16BIT 512KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 16 Bit, Pic24, 140Mhz, Tqfp-100; Product Range Microchip
Data Bus 16 Bit 16 Bit 16 Bit; 16bit 16 Bit; 16bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit
RAM 512 KB 24 KB 52 KB 24 KB 24 KB 24 KB 24 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3.6 volts
I/O Ports 83 83 83
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - C164SL6RMCAKXUMA6 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers