MCU,PIC24,60MIPS,512
MCU,PIC24,60MIPS,512
PIC PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 100-TQFP (14x14)
IC MCU 16BIT 512KB FLASH 100TQFP Product overview: PIC24EP512GU810-I/PF
Manufacturer: Microchip Technology
Win Source Part Number: 792198-PIC24EP512GU8
Series: PIC 24EP
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 60 MIPs
Package: 100-TQFP
Core Size: 16-Bit
Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 83
Program Memory Size: 512KB (170K x 24)
Program Memory Type: FLASH
RAM Size: 24K x 16
Data Converters: A/D 32x10b/12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: PIC24EP512GU810
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): MB96F348TSC PMC-GSE2; LC88FC2D0BUTJ-2H ; MB96F347RWB PMC-GSE2; MB96F347AWB PMC-GSE2;
Introduction Date: December 01, 2009
ECCN: 3A991.a.2
Country of Origin: China, Philippines, Taiwan, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
MICROCONTROLLER MCU, 16 BIT, PIC24, 140MHZ, TQFP-100; Product Range:PIC24 Family PIC24EP GU Series Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:140MHz; Program Memory Size:512KB RoHS Compliant: Yes
IC MCU 16BIT 512KB FLASH 100TQFP
PIC PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 100-TQFP (14x14)
16-bit Microcontrollers - MCU 100P 512KB 52KB RAM 60 MHz USB
IC MCU 16BIT 512KB FLASH 100TQFP
IC MCU 16BIT 512KB FLASH 100TQFP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 7559363P | 8895461 | PIC24EP512GU810-I/PF-ND | 685-PIC24EP512GU810-I/PF | 792198-PIC24EP512GU810-I/PF | 65R6079 | PIC24EP512GU810-I/PF | PIC24EP512GU810-I/PF | PIC24EP512GU810-I/PF | PIC24EP512GU810-I/PF | PIC24EP512GU810-I/PF |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC24EP512GU810-I/PF | Microcontroller Mcu, 16 Bit, Pic24, 140Mhz, Tqfp-100; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16bit | 16 Bit; 16bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| ROM | 536 KB | 536 KB | 512 KB | ||||||||
| Package Type | QFP; TQFP; Other; TQFP | QFP; TQFP; Other; Tqfp | TQFP; Other; 100-TQFP | Other; Tray | TQFP; Other; 100-TQFP | QFP; TQFP; Other; 100-TQFP | QFP; Other; 100-TQFP | ||||
| Pin Count | 100 | 100 | 100 | 100 | |||||||
| RAM | 52 KB | 24 KB | 24 KB | 512 KB | 24 KB | 24 KB | 24 KB |