Manufacturer: Microchip Technology
Win Source Part Number: 792196-PIC24EP512GU8
Series: PIC 24EP
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: PIC
Speed: 60 MIPs
Package: 100-TQFP
Core Size: 16-Bit
Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 83
Program Memory Size: 512KB (170K x 24)
Program Memory Type: FLASH
RAM Size: 24K x 16
Data Converters: A/D 32x10b/12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: PIC24EP512GU810
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): MB96346RSA PMC-GSE2; MB96F348TSC PMC-GSE2; LC88FC2D0BUTJ-2H; LC88FC2F0BUTJ-2H;
Introduction Date: December 01, 2009
ECCN: 3A991.a.2
Country of Origin: China, Philippines, Taiwan, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 100-TQFP (14x14)
IC MCU 16BIT 512KB FLASH 100TQFP Product overview: PIC24EP512GU810-E/PF
16-bit Microcontrollers - MCU 100P 512KB 52KB RAM 60 MHz USB
IC MCU 16BIT 512KB FLASH 100TQFP
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 100-TQFP (14x14)
MCU, 16BIT, 70MHZ, TQFP-100; Product Range:PIC24 Family PIC24EP GU Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:70MHz; Program Memory Size:512KB; RAM Memory Size:52KB; No. of Pins:100Pins RoHS Compliant: Yes
IC MCU 16BIT 512KB FLASH 100TQFP
IC MCU 16BIT 512KB FLASH 100TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 792196-PIC24EP512GU810-E/PF | PIC24EP512GU810-E/PF-ND | 685-PIC24EP512GU810-E/PF | PIC24EP512GU810-E/PF | PIC24EP512GU810-E/PF | PIC24EP512GU810-E/PF | 65R6077 | PIC24EP512GU810-E/PF | PIC24EP512GU810-E/PF |
| Product Name | Embedded - Embedded - Microcontrollers - PIC24EP512GU810-E/PF | Microcontrollers | 16-bit 16BIT 512KB Embedded Microcontroller MCU | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, 16Bit, 70Mhz, Tqfp-100; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| RAM | 512 KB | 24 KB | 24 KB | 24 KB | 24 KB | 52 KB | 24 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | |||||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | 3 to 3.6 volts | ||||
| I/O Ports | 83 | 83 | 83 |